EN
  • EN
  • DE

ADG408BR

Part No ADG408BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 077455-ADG408BR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Imaging, Video & Vision, Test & Measurement, Power Management, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADG408BR CAD Model

Description

The ADG408BR, manufactured by Analog Devices Inc., is a high-performance CMOS analog multiplexer. It belongs to the ADG408 series, known for its robust design and reliable performance. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features

  • Single 8-Channel Multiplexer: The ADG408BR features a single 8-channel configuration, allowing for efficient management of multiple analog signals through a single device.
  • Low Power Consumption: Designed with CMOS technology, it ensures minimal power consumption, which is essential for battery-powered and energy-sensitive applications.
  • Wide Supply Range: The device operates with a dual supply range of ±4.5 V to ±18 V, or a single supply range of 9 V to 36 V, providing flexibility in various operating environments.
  • High Off Isolation: With excellent off isolation performance, the ADG408BR minimizes crosstalk between channels, ensuring signal integrity.
  • Low Crosstalk: The device's design ensures low crosstalk between channels, which is critical in applications that require precise signal handling.
  • Low On Resistance: It features a low on resistance, typically around 35 ohms, which remains constant over the full analog signal range.

Applications

The ADG408BR is versatile and can be used in various applications, including data acquisition systems, communication systems, test equipment, and relay replacements. Its reliability and performance make it an excellent choice for designers looking for a multiplexer that can handle multiple analog inputs with precision and efficiency.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG408BR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of industrial-grade components. The device's longevity and consistent performance make it a trusted option for engineers and professionals in the electronics industry.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
31+ $3.2889 $101.9559
48+ $3.1778 $152.5344
68+ $2.9556 $200.9808
88+ $2.8445 $250.3160
110+ $2.7334 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess