EN
  • EN
  • DE

ADG3247BCPZ

Part No ADG3247BCPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 40LFCSP / Bus Switch 8 x 1:1 40-LFCSP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.5V, 3.3V
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number ADG3247
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADG3247BCPZ,2156-ADG3247BCPZ-AD
Standard Package 1
Win Source Part Number 1224345-ADG3247BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG3247BCPZ CAD Model

Description

ADG3247BCPZ - High-Speed, Low-Voltage, Bidirectional Logic Level Translator

The ADG3247BCPZ is a cutting-edge logic level translator from Analog Devices Inc., engineered to provide seamless bidirectional voltage-level translation for a wide array of applications. This device is particularly well-suited for scenarios where data must be transferred between different voltage domains within a digital system.

Constructed with the latest technology, the ADG3247BCPZ boasts a 16-lead LFCSP (Lead Frame Chip Scale Package) design, offering a compact footprint that is beneficial for space-constrained applications. The device operates over a broad voltage range of 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, making it highly versatile and compatible with many of the existing and emerging low voltage nodes.

Featuring eight bidirectional channels, the ADG3247BCPZ is capable of translating signals between different voltage levels with ease, while its high-speed performance ensures minimal propagation delay. This is particularly important in high-speed computing, communications, and networking equipment where timing and data integrity are critical.

The device also includes a power-off protection feature that ensures all outputs will be in a high-impedance state when either VCCA or VCCB is powered down. This helps to prevent any potential damage to the device or to other components in the system due to unexpected power-down scenarios.

Moreover, the ADG3247BCPZ is designed with an emphasis on power efficiency. The low on-resistance of the switch points (Ron) minimizes the power dissipation, thus contributing to the overall energy efficiency of the system it is integrated into. This makes the device an excellent choice for battery-powered devices where power conservation is paramount.

With its robust ESD (Electrostatic Discharge) protection, the ADG3247BCPZ ensures durability and reliability even in environments prone to static electricity. This feature helps to extend the lifespan of the product and safeguard the system's integrity.

In summary, the ADG3247BCPZ from Analog Devices Inc. is a high-performance logic level translator that offers fast, reliable, and energy-efficient bidirectional voltage-level translation. Its compact size, broad voltage compatibility, and protective features make it an ideal solution for modern digital systems requiring cross-domain communication.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9972 $68.9972
3+ $56.6132 $169.8396
4+ $54.8439 $219.3756
5+ $53.0748 $265.3740
6+ $51.3057 $307.8342
8+ $45.9981 $367.9848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess