EN
  • EN
  • DE

ADG3246BRUZ-REEL7

Part No ADG3246BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW BUS 2.5-3.3V 10BIT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767837-ADG3246BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG3246
Introduction Date March 05, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG3246BRUZ-REEL7 CAD Model

Description

ADG3246BRUZ-REEL7 - A High-Speed, 2.5 V to 3.3 V, 16-Channel Bidirectional Logic Level Translator

The ADG3246BRUZ-REEL7 is a versatile and high-performance 16-channel bidirectional logic level translator from the esteemed Analog Devices Inc. Designed to operate at a supply voltage range of 2.5 V to 3.3 V, this device is an ideal solution for applications that require seamless data transfer between different voltage domains in a digital system.

Key Features and Benefits

  • Compatibility: The ADG3246 is compatible with various voltage levels, making it suitable for interfacing between low-voltage DSP or microcontroller logic I/O lines and higher voltage systems.
  • Speed: With its high-speed signal propagation, the device ensures minimal signal delay, which is crucial for fast digital communication interfaces.
  • Design Flexibility: The bidirectional nature of the channels means that each can be used as an input or an output without the need for direction control, simplifying the circuit design and saving valuable GPIOs on microcontrollers.
  • Low Power Consumption: The ADG3246BRUZ-REEL7 is optimized for low power operation, conserving energy in power-sensitive applications.
  • Protection: Integrated overvoltage protection on the I/O lines provides robustness against electrical overstress, ensuring reliability and a longer operational lifespan.
  • Space Saving: Offered in a compact TSSOP package, the product saves valuable board space, which is essential in today's densely packed electronic devices.
  • Convenient Packaging: The REEL7 suffix indicates that this product is provided in a tape and reel packaging, making it suitable for automated assembly processes, reducing manufacturing costs and time.

Applications

The ADG3246BRUZ-REEL7 is perfect for a variety of applications where logic level shifting is required, including:

  • Interfacing between different logic levels in mixed-voltage systems
  • Signal bridging in multi-voltage platforms
  • Level translation for SDIO, SIM, and other communication protocols
  • General-purpose level translation for digital interfacing

Whether you are designing a sophisticated communication system or simply need to bridge different logic levels within your electronic application, the ADG3246BRUZ-REEL7 from Analog Devices Inc. offers a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess