EN
  • EN
  • DE

ADG2188BCPZ-REEL7

Part No ADG2188BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 8X8 32LFCSP / IC CMOS 8 × 8 Unbuffered Analog Switch Array with Dual/Single Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Applications Telecommunications, Ultrasound
Number of Channels 1
On-State Resistance (Maximum) 50Ohm
Single Supply Voltage (V+) 12V
Voltage - Supply, Dual (V±) ±5V
-3db Bandwidth 210MHz
Features I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Part Number Series ADG2188
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812574-ADG2188BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG2188BCPZ-REEL7 CAD Model

Description

The ADG2188BCPZ-REEL7 is a high-performance, low-voltage, 8 x 8 crosspoint switch manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This crosspoint switch is designed to operate with a dual supply voltage ranging from ±2.5 V to ±5.5 V or a single supply voltage from 2.5 V to 5.5 V, making it a versatile component for a wide array of applications.

The device is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that offers a reduced footprint on PCBs (Printed Circuit Boards), which is crucial for space-constrained applications. The ADG2188BCPZ-REEL7 is part of the REEL7 packaging series, indicating that it is provided in tape and reel packaging suitable for automated assembly processes.

One of the key features of the ADG2188BCPZ-REEL7 is its low on-resistance (Ron) of typically 2.5 ohms, which remains flat over the full signal range, ensuring excellent linearity and minimal signal distortion. The device also boasts low crosstalk and high off-isolation, making it an ideal choice for routing high-speed signals in data acquisition systems, communication systems, and audio/video switching applications.

The ADG2188BCPZ-REEL7 supports a wide signal range, which includes dual supplies from ±2.5 V to ±5.5 V or a single supply from 2.5 V to 5.5 V. This flexibility allows the device to be used in various signal routing applications, including those that require bipolar or unipolar signal processing. Additionally, the switch is designed to handle continuous current up to 150 mA, which can be beneficial for driving heavier loads.

With its low power consumption and high ESD (Electrostatic Discharge) protection, the ADG2188BCPZ-REEL7 is a reliable and durable choice for designers looking to integrate a high-quality crosspoint switch into their systems. Its comprehensive set of features makes it suitable for a range of applications, including signal routing in audio and video equipment, telecommunication devices, data acquisition systems, and test equipment.

Overall, the ADG2188BCPZ-REEL7 by Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it an excellent component for any designer seeking to enhance signal routing capabilities in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess