EN
  • EN
  • DE

ADG211AKPZ

Part No ADG211AKPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 5.75 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PLCC (9x9)
Win Source Part Number 172773-ADG211AKPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG211AKPZ CAD Model

Description

The ADG211AKPZ is a precision monolithic CMOS device from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is a quad SPST (single pole single throw) switch that offers a superior solution for applications requiring high precision signal routing.

Key Features and Benefits

  • Low Power Consumption: The ADG211AKPZ boasts an ultra-low power design, which minimizes power consumption and heat dissipation within the system, making it ideal for power-sensitive applications.
  • High Switching Speed: With fast transition times, this device ensures minimal delay in signal routing, enhancing the performance of high-speed data acquisition systems and communication equipment.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low On Resistance: The device features a low on resistance, which reduces signal attenuation and preserves signal integrity, ensuring high-quality signal transmission.
  • Bidirectional Data Flow: The switches are bidirectional, providing versatility in routing signals in either direction through the switch.
  • Low Charge Injection: The ADG211AKPZ has been designed with low charge injection, which minimizes signal distortion during switching, crucial for precision applications.

Applications

The ADG211AKPZ is suited for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Sample and hold systems

Product Specifications

The ADG211AKPZ comes in a TSSOP package, known for its compact size and reliability. It is characterized by extended industrial temperature ranges, making it robust for use in various environmental conditions. The switch's precise specifications and performance graphs can be found in the comprehensive datasheet provided by Analog Devices Inc.

For engineers and designers seeking a reliable and high-performing switch solution, the ADG211AKPZ from Analog Devices Inc. represents an excellent choice, combining efficiency, functionality, and precision in a single device.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess