EN
  • EN
  • DE

ADG202ATQ/883B

Part No ADG202ATQ/883B
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC, Analog Switch, Quad, SPST, Cmos, DIP, 16PIN, Ceramic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Q
Dual Supply Voltage 15 V
Max Dual Supply Voltage 22 V
Max Operating Temperature 125 °C
Max Power Dissipation 33 mW
Max Supply Current 2 mA
Max Supply Voltage 25 V
Min Operating Temperature -55 °C
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 15 V
Power Dissipation 470 mW
Radiation Hardening No
Resistance 90 Ω
RoHS Compliant
Supply Type Dual
Turn-Off Delay Time 250 ns
Turn-On Delay Time 300 ns
Win Source Part Number 1192335-ADG202ATQ/883B
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG202ATQ/883B CAD Model

Description

Product Overview

The ADG202ATQ/883B is a high-performance analog switch developed by Analog Devices Inc., a renowned innovator in the semiconductor industry. This product is designed to deliver exceptional signal integrity and reliability, making it an ideal choice for a wide range of applications that require precise control over analog signals.

Key Features

  • Low On-Resistance: The ADG202ATQ/883B boasts a low on-resistance, which minimizes signal attenuation and ensures efficient signal transmission through the switch.
  • High Off Isolation: With high off isolation, the switch effectively prevents unwanted signal leakage between channels when in the off state, preserving signal fidelity.
  • Single or Dual Supply Operation: This switch is versatile in its power requirements, capable of operating with either a single or dual power supply, providing flexibility in various system designs.
  • Extended Temperature Range: The device is built to operate over an extended military temperature range, making it suitable for use in harsh and demanding environments.
  • Low Power Dissipation: It features low power dissipation, which is critical for battery-powered and energy-sensitive applications.

Applications

The ADG202ATQ/883B is well-suited for a variety of applications, including:

  • High-performance data acquisition systems
  • Communication systems
  • Military and aerospace electronics
  • Test equipment and instrumentation
  • Process control systems

Quality and Reliability

As part of Analog Devices Inc.'s commitment to quality, the ADG202ATQ/883B is manufactured to meet the stringent requirements of the military standards. It is available in a hermetically sealed ceramic package, ensuring robustness and long-term reliability.

Technical Specifications

The ADG202ATQ/883B operates with a ±15 V dual supply or a single supply in the range of 10.8 V to 16.5 V. It features four independently selectable SPST (Single-Pole, Single-Throw) switches. The switch conducts equally well in both directions when on and has an input signal range that extends to the supplies.

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. This resource offers comprehensive information on the product's electrical characteristics, operational limits, and pin configurations.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3316 $81.3316
2+ $66.7336 $133.4672
3+ $64.6488 $193.9464
4+ $62.5629 $250.2516
5+ $60.4781 $302.3905
7+ $54.2215 $379.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess