EN
  • EN
  • DE

ADG1633BRUZ-REEL7

Part No ADG1633BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRPL SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG1633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1633BRUZ-REEL7CT, ADG1633BRUZ-REEL7TR, ADG1633BRUZ-REEL7DKR, ADG1633BRUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910335-ADG1633BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1633BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1633BRUZ-REEL7 by Analog Devices Inc.

The ADG1633BRUZ-REEL7 is a high-performance, low-voltage 4-channel multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for precision signal routing in a variety of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG1633 features an ultra-low on-resistance of typically 1.5 Ω, which remains flat over the full signal range, ensuring excellent linearity and minimal signal distortion.
  • Wide Supply Voltage Range: The device operates from a single 1.8 V to 5.5 V supply, making it suitable for both 3 V and 5 V systems and allowing for flexible design options.
  • Low Power Consumption: The ADG1633 is designed for low power consumption, reducing the power requirements of the system it is used in and helping to extend battery life in portable applications.
  • High Bandwidth: With a bandwidth of over 100 MHz, the multiplexer can handle high-speed signals without significant attenuation, making it ideal for video and high-speed data applications.
  • 3.3 V Logic-Compatible Inputs: Regardless of the supply voltage, the logic control inputs are compatible with 3.3 V logic systems, enhancing compatibility with a broad range of control logic.

Package and Quality

The ADG1633BRUZ-REEL7 is offered in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The device is provided in a 7-inch reel format, facilitating efficient manufacturing processes for high-volume production. Analog Devices Inc. ensures high-quality standards, making the ADG1633BRUZ-REEL7 a reliable choice for critical applications.

Applications

The versatility of the ADG1633BRUZ-REEL7 allows it to be used in various applications, including:

  • Audio and video routing
  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Medical diagnostics
  • Battery-powered systems

With its excellent performance characteristics and Analog Devices' reputation for quality, the ADG1633BRUZ-REEL7 is a compelling choice for designers seeking a reliable multiplexer for their signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4821 $54.8210
23+ $4.4982 $103.4586
35+ $4.3576 $152.5160
48+ $4.2170 $202.4160
62+ $4.0765 $252.7430
83+ $3.6548 $303.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,727 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess