EN
  • EN
  • DE

ADG1606BRUZ-REEL7

Part No ADG1606BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 16:1 28-Pin TSSOP T/R / IC MULTIPLEXER 1X16 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 3.3 V to 16 V
Dual Supply Voltage(V±) ±3.3 V to 8 V
Max Switch Time (Ton,Toff) 128ns, 109ns
-3db Bandwidth 22MHz
Charge Injection 33pC
Channel Capacitance(CS off, CD off) 18pF, 240pF
Max Leakage Current (IS off) 150pA
Crosstalk -62dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 138623-ADG1606BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG1606
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1606BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1606BRUZ-REEL7

The ADG1606BRUZ-REEL7 is a high-performance, 16-channel multiplexer from Analog Devices Inc. (ADI), designed to provide efficient single-ended or differential signal routing in various electronic systems. This versatile component is part of the ADG1606 series, which is well-known for its reliability and precision in signal switching applications.

Key Features

  • Channel Configuration: The device features a 16:1 multiplexer configuration, which allows users to select one of 16 single-ended inputs or one of eight differential inputs to connect to a common output.
  • Low On Resistance: The ADG1606BRUZ-REEL7 boasts a low on resistance (Ron) of typically 4.5 ohms, which ensures minimal signal distortion and power loss through the switch.
  • Single Supply Operation: This multiplexer operates from a single 3 V to 5 V power supply, making it suitable for a wide range of applications, from battery-powered devices to industrial control systems.
  • Low Power Consumption: It features ultralow power dissipation, conserving energy and reducing heat generation within the system.
  • Fast Switching Times: With fast transition times (tON and tOFF), the ADG1606BRUZ-REEL7 provides quick and responsive signal routing, which is critical for high-speed data acquisition and control systems.
  • Enhanced ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring long-term reliability and stability even in harsh electrical environments.
  • Compact Packaging: Supplied in a TSSOP package, the ADG1606BRUZ-REEL7 is designed for space-saving on printed circuit boards, making it an ideal choice for compact electronic designs.

Applications

The ADG1606BRUZ-REEL7 is suited for a variety of applications where precise and efficient signal routing is required. These include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Industrial automation
  • Medical equipment
  • Test and measurement instruments

With its combination of high performance, reliability, and versatility, the ADG1606BRUZ-REEL7 from Analog Devices Inc. is a top choice for designers and engineers looking to enhance their signal routing capabilities in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4686 $52.3430
12+ $8.5896 $103.0752
19+ $8.3212 $158.1028
25+ $8.0528 $201.3200
33+ $7.7843 $256.8819
43+ $6.9791 $300.1013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess