EN
  • EN
  • DE

ADG1604BRUZ-REEL

Part No ADG1604BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name ADG1604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1604BRUZ-REELDKR-ND, ADG1604BRUZ-REELTR-ND, 505-ADG1604BRUZ-REELTR, ADG1604BRUZ-REELCT, ADG1604BRUZ-REEL-ND, ADG1604BRUZ-REELCT-ND, 505-ADG1604BRUZ-REELCT, ADG1604BRUZ-REELTR, ADG1604BRUZ-REELDKR, 505-ADG1604BRUZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910333-ADG1604BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1604BRUZ-REEL CAD Model

Description

ADG1604BRUZ-REEL: High-Performance Analog Multiplexer

The ADG1604BRUZ-REEL is a versatile and high-performance 4-channel analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and ease of use for a wide range of applications. Its robust design allows for bidirectional data flow and is housed in a compact TSSOP package, making it an ideal choice for space-constrained environments.

Key Features

  • Four Single-Ended Channels: The ADG1604BRUZ-REEL offers four independent single-ended analog channels, enabling multiple signal routing options.
  • Low On-Resistance: This device features a low on-resistance (Ron) typically around 4.5 ohms, ensuring minimal signal attenuation and distortion.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V power supply, making it suitable for battery-powered devices and portable applications.
  • Low Power Consumption: With a low power consumption profile, it helps in extending battery life in portable devices.
  • High Throughput Rate: The ADG1604BRUZ-REEL boasts a fast switching speed, which is critical for high-throughput applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated, which safeguards the device against static damage during handling and operation.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, ensuring signal integrity.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Relay Replacement

The ADG1604BRUZ-REEL is provided in a tape and reel format, facilitating efficient assembly for manufacturers, especially when dealing with high-volume production. Its robust design, combined with Analog Devices' reputation for precision and quality, makes it a reliable choice for engineers and designers looking to incorporate a high-performance analog multiplexer into their systems. Whether for industrial, consumer, or communication applications, the ADG1604BRUZ-REEL offers a blend of performance and versatility that can meet the demands of the most challenging signal routing tasks.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2169 $50.6028
26+ $3.9449 $102.5674
40+ $3.8089 $152.3560
57+ $3.5368 $201.5976
74+ $3.4008 $251.6592
92+ $3.2647 $300.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess