EN
  • EN
  • DE

ADG1423BCPZ-REEL7

Part No ADG1423BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS Dual SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 2.4 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 145ns, 145ns
-3db Bandwidth 180MHz
Charge Injection -5pC
Channel Capacitance (CS(off), CD(off)) 18pF, 22pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -74dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1140122-ADG1423BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1423
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1423BCPZ-REEL7 CAD Model

Description

The ADG1423BCPZ-REEL7 is a robust, high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This component is part of the REEL7 packaging series, which ensures it is provided in a tape and reel format suitable for automated assembly processes, enhancing manufacturing efficiency and consistency.

Key Features

  • Low On-Resistance: The ADG1423BCPZ-REEL7 boasts a very low on-resistance (RON), which typically stands at 1.5 ohms. This characteristic ensures minimal signal distortion and voltage drop across the switch, making it ideal for precision applications.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range of ±5 V to ±22 V or 10 V to 44 V single supply, providing flexibility in various circuit designs and compatibility with multiple signal levels.
  • Single-Supply Operation: The ability to operate with a single supply voltage simplifies the power supply design, which can be particularly beneficial in battery-powered devices or when board space is at a premium.
  • Low Power Consumption: With its low power consumption, the ADG1423BCPZ-REEL7 is an excellent choice for power-sensitive applications, helping to extend battery life and reduce thermal issues.
  • High ESD Protection: The device is designed with a high level of electrostatic discharge (ESD) protection, which is critical for maintaining performance and longevity in environments where ESD events may occur.
  • Compact LFCSP Package: The switch is encapsulated in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance.

Applications

The ADG1423BCPZ-REEL7 is engineered for use in a diverse array of applications. Its superior signal handling capabilities make it suitable for data acquisition systems, communication systems, relay replacement, audio and video signal routing, ATE (Automated Test Equipment), and other high-performance industrial uses.

Ordering Information

When ordering this product, the part number "ADG1423BCPZ-REEL7" refers to the specific model packaged as a reel of 1000 units, which is ideal for high-volume production. For design, prototyping, or small quantity requirements, other packaging options may be available.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0292 $50.7300
61+ $1.6650 $101.5650
93+ $1.6130 $150.0090
129+ $1.5610 $201.3690
166+ $1.5089 $250.4774
222+ $1.3528 $300.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess