EN
  • EN
  • DE

ADG1422BCPZ-REEL7

Part No ADG1422BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS Dual SPST Switches | IC SW SPST 2.1OHM RON 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 2.4Ohm
Channel-to-Channel Matching (ΔRon) 20mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 145ns, 145ns
-3db Bandwidth 180MHz
Charge Injection -5pC
Channel Capacitance (CS(off), CD(off)) 18pF, 22pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -74dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number ADG1422
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140120-ADG1422BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1422BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1422BCPZ-REEL7

The ADG1422BCPZ-REEL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in semiconductor design and manufacturing. This product is part of the robust iCMOS® modular manufacturing process, which combines high voltage silicon with submicron CMOS and complementary bipolar technologies. It is designed to deliver exceptional performance for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

As a single-pole, double-throw (SPDT) switch, the ADG1422BCPZ-REEL7 offers a dual-channel configuration that provides versatility in signal routing. It operates on a single supply voltage ranging from +9 V to +40 V or a dual supply voltage from ±4.5 V to ±20 V, making it suitable for various power environments. This switch also boasts a low on-resistance of typically 0.6 Ω, which remains flat over the full signal range, ensuring minimal signal distortion and high signal integrity.

The ADG1422BCPZ-REEL7 is available in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that measures just 3 mm x 3 mm, making it an excellent choice for space-constrained applications. The small footprint does not compromise its performance or reliability, as it features an extended industrial temperature range of -40°C to +125°C, allowing it to operate effectively in harsh environments.

The device is also characterized by low power consumption, contributing to energy efficiency in system designs. Its fast switching times (t_ON and t_OFF) are typically 30 ns and 20 ns, respectively, enabling rapid signal switching that is essential for high-speed data acquisition and control systems. Furthermore, the ADG1422BCPZ-REEL7 has built-in overvoltage protection, safeguarding the device against momentary voltage spikes beyond its power supply rails.

Supplied in tape and reel packaging, the ADG1422BCPZ-REEL7 is optimized for automated assembly processes, ensuring streamlined manufacturing and reduced production costs. Its robust design and reliability make it a preferred choice for engineers and designers looking for a high-quality switch to incorporate into their electronic systems.

With its combination of high performance, compact size, and durability, the ADG1422BCPZ-REEL7 from Analog Devices Inc. is a strategic choice for professionals seeking to enhance their product designs with a reliable and efficient switching solution.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3918 $51.9590
12+ $8.5267 $102.3204
19+ $8.2602 $156.9438
26+ $7.9937 $207.8362
33+ $7.7273 $255.0009
44+ $6.9279 $304.8276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,619 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess