EN
  • EN
  • DE

ADG1421BCPZ-REEL7

Part No ADG1421BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS Dual SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 2.4 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 145ns, 145ns
-3db Bandwidth 180MHz
Charge Injection -5pC
Channel Capacitance (CS(off), CD(off)) 18pF, 22pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -74dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1140118-ADG1421BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1421BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1421BCPZ-REEL7

The ADG1421BCPZ-REEL7 is a cutting-edge, high-performance monolithic iCMOS™ analog switch from Analog Devices Inc., a leading global semiconductor company renowned for its innovation in signal processing. This product is designed to deliver exceptional signal integrity with low on-resistance and on-resistance flatness, making it an ideal choice for precision applications in data acquisition systems, communication devices, and medical equipment.

The switch is part of the ADG1421 series, which are single-channel switches that offer a single-pole, single-throw (SPST) configuration. This component operates with a single supply voltage ranging from 1.8V to 5.5V, which allows for flexible integration into various circuit designs. The ADG1421BCPZ-REEL7 is also characterized by its low power consumption, contributing to the energy efficiency of the end application.

One of the distinguishing features of the ADG1421BCPZ-REEL7 is its robust ESD (Electrostatic Discharge) protection, ensuring the longevity and reliability of the device in harsh electrical environments. The switch is housed in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. With its size and performance, this product is an excellent choice for portable and miniaturized electronic devices.

The ADG1421BCPZ-REEL7 is provided in a tape and reel format (REEL7), which is conducive for automated assembly processes, enhancing manufacturing efficiency and throughput. This packaging format also facilitates bulk handling and storage, making it convenient for large-scale production runs.

Key specifications of the ADG1421BCPZ-REEL7 include:

  • Low on-resistance (RON)
  • RON flatness over the specified signal range
  • Single supply operation (1.8V to 5.5V)
  • High ESD protection
  • Fast switching times
  • Compact LFCSP package

Whether it's for precise signal routing in test equipment, or for switching audio and video signals in multimedia applications, the ADG1421BCPZ-REEL7 from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems with superior performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess