EN
  • EN
  • DE

ADG1406BCPZ-REEL7

Part No ADG1406BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 ohm RON, 16-Channel, Differential 8-Channel, ±15 V/+12 V/±5 V iCMOS Multiplexers | IC MULTIPLEXER 16X1 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 110ns, 120ns
-3db Bandwidth 60MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF, 90pf
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADG1406
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140103-ADG1406BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1406BCPZ-REEL7 CAD Model

Description

Product Overview: ADG1406BCPZ-REEL7

The ADG1406BCPZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This multiplexer is part of the robust ADG1406 series, which is designed to facilitate the routing of analog or digital signals to a common output channel without significant signal degradation.

Key Features

  • Wide Voltage Range: The device operates from a single 9 V to 40 V supply or from dual ±4.5 V to ±20 V supplies, making it versatile for various applications.
  • Low On Resistance: The ADG1406 features an ultra-low on resistance of typically 4.5 ohms, which remains flat over the full analog signal range, ensuring excellent signal integrity.
  • High Bandwidth: It offers a high bandwidth of 28 MHz that allows for rapid switching between channels, suitable for high-frequency applications.
  • Low Capacitance: The multiplexer has a low charge injection of 0.5 pC and a low capacitance of 45 pF, which reduces the impact on signal quality during switching.
  • 16-Channel Multiplexer: This device is a 16-channel multiplexer, enabling the connection of one of sixteen inputs to a common output as determined by the 4-bit binary address lines.
  • Enhanced ESD Protection: With an ESD rating of >2 kV, the ADG1406BCPZ-REEL7 provides robust protection against electrostatic discharge events.

Applications

The ADG1406BCPZ-REEL7 is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Battery-powered systems
  • Sample-and-hold systems
  • Audio and video routing

Its compact LFCSP (Lead Frame Chip Scale Package) footprint makes it suitable for space-constrained applications, and its extended temperature range ensures reliable performance in demanding environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG1406BCPZ-REEL7 is no exception. It is available in a tape and reel format for automated assembly processes, ensuring efficient manufacturing and reduced time to market. With its precision specifications and robust design, this multiplexer provides the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5588 $74.5588
2+ $61.1765 $122.3530
3+ $59.2647 $177.7941
4+ $57.3530 $229.4120
5+ $55.4412 $277.2060
7+ $49.7059 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess