EN
  • EN
  • DE

ADG1309BRZ

Part No ADG1309BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4- and 8-Channel +-15 V/+12 V Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 210Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 100ns, 100ns
-3db Bandwidth 500MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG1309
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140094-ADG1309BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1309BRZ CAD Model

Description

Analog Devices ADG1309BRZ High Performance Analog Multiplexer

The ADG1309BRZ from Analog Devices Inc. is a high-performance analog multiplexer that offers exceptional signal integrity and robustness for a wide range of applications. This device is part of the ADG1309 series, renowned for its high-speed, low-power operation, and precise signal handling capabilities.

Encased in a compact 16-lead SOIC package, the ADG1309BRZ provides four single-pole, double-throw (SPDT) switches, allowing for versatile routing of analog signals. It operates over a ±15 V or a single 12 V to 30 V supply, which makes it highly adaptable to various power environments. The multiplexer is designed with a typical on-resistance of just 45 ohms and an on-resistance flatness of 6 ohms, ensuring minimal signal distortion and consistent performance across the full signal range.

One of the standout features of the ADG1309BRZ is its high ESD (Electrostatic Discharge) protection level, safeguarding the device against unexpected electrical spikes. This makes it particularly suitable for use in harsh industrial environments where reliability and durability are of utmost importance.

The device boasts fast switching times with a tON of 175 ns and a tOFF of 145 ns, making it ideal for applications that require rapid signal routing, such as data acquisition systems, test equipment, and communication systems. Additionally, the multiplexer's low power dissipation helps to maintain energy efficiency in these high-performance environments.

Integration with digital control logic is straightforward, thanks to the ADG1309BRZ's TTL and CMOS compatibility. This ensures seamless interfacing with a broad range of microcontrollers and digital systems, which is critical for modern electronic designs.

Whether you're developing sophisticated measurement equipment, working on audio and video routing, or creating complex automated systems, the Analog Devices ADG1309BRZ offers the reliability, performance, and flexibility required to meet your design challenges.

For detailed specifications and application guidance, refer to the comprehensive datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4717 $53.6604
28+ $3.6691 $102.7348
43+ $3.5545 $152.8435
59+ $3.4398 $202.9482
76+ $3.3252 $252.7152
101+ $2.9812 $301.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess