EN
  • EN
  • DE

ADG1209YRZ-REEL7

Part No ADG1209YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance(CS off, CD off) 1.5pF, 4.5pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 124396-ADG1209YRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1209YRZ-REEL7 CAD Model

Description

ADG1209YRZ-REEL7 - High-Performance, 4-Channel Multiplexer

The ADG1209YRZ-REEL7 is a monolithic, high-performance analog multiplexer from Analog Devices Inc., renowned for its precision and robust design. This 4-channel multiplexer is part of a series that delivers exceptional signal integrity, making it an ideal choice for a wide range of data acquisition systems and test equipment.

Featuring a single 4:1 multiplexer configuration, the ADG1209YRZ-REEL7 allows for the precise routing of analog signals to a single output channel from any of its four inputs. Its design ensures minimal signal distortion and attenuation, with a low on-resistance and on-resistance flatness that is critical for maintaining the integrity of the signal path.

One of the key attributes of this device is its low power consumption, which makes it suitable for battery-operated and portable devices where power efficiency is a priority. The ADG1209YRZ-REEL7 operates from a single 3 V to 5 V power supply, providing design flexibility for various applications.

The multiplexer is packaged in a compact, surface-mount, 16-lead TSSOP package, making it an excellent choice for space-constrained applications. Its enhanced electrostatic discharge (ESD) protection ensures reliability and longevity in harsh electrical environments.

Additional features include fast switching times, which allow for high-speed signal processing, and a digital select input that is compatible with standard CMOS levels. The ADG1209YRZ-REEL7 is also characterized for operation from -40°C to +85°C, ensuring performance across a broad range of temperatures.

With its combination of performance, power efficiency, and robustness, the ADG1209YRZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers looking to design systems requiring precise signal routing with minimal signal degradation.

Key Specifications:

  • 4:1 Single Channel Multiplexer
  • Low On-Resistance (< 4.5 Ω typical)
  • Low Power Consumption
  • 3 V to 5 V Single Supply Operation
  • Fast Switching Times
  • ESD Protection
  • 16-Lead TSSOP Package
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4273 $51.4184
19+ $5.2737 $100.2003
30+ $5.1089 $153.2670
41+ $4.9441 $202.7081
53+ $4.7793 $253.3029
71+ $4.2849 $304.2279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,552 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess