EN
  • EN
  • DE

ADG1208YRUZ

Part No ADG1208YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance(CS off, CD off) 1.5pF, 7pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014223-ADG1208YRUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1208YRUZ CAD Model

Description

Product Overview: ADG1208YRUZ

The ADG1208YRUZ is a high-performance, 8-channel multiplexer from Analog Devices Inc., designed to deliver exceptional signal accuracy and switching capabilities for a wide range of applications. This robust component is part of the ADG1208 series, known for its reliability and versatility in system design.

Key Features

  • Low On-Resistance: The ADG1208YRUZ boasts a low on-resistance (Ron) that typically ranges from 4 ohms, ensuring minimal signal attenuation and distortion when the switch is closed.
  • Single 8-to-1 Multiplexer: It features a single 8-to-1 multiplexer configuration, allowing one of eight inputs to be selected and connected to a common output, simplifying signal routing in complex systems.
  • Wide Supply Range: The device operates with a dual supply voltage ranging from ±4.5 V to ±18 V or a single supply voltage from 9 V to 36 V, providing flexibility for various power environments.
  • Low Power Consumption: Designed for power-sensitive applications, the ADG1208YRUZ offers a low power consumption profile, which is crucial for battery-operated devices and energy-efficient systems.
  • Fast Switching Times: With fast switching times (tON and tOFF) in the nanosecond range, this multiplexer is suitable for applications requiring high-speed operation and quick response times.
  • Break-Before-Make Switching: The device ensures break-before-make switching action, preventing momentary shorting when switching between channels.

Applications

The ADG1208YRUZ is ideal for use in various applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Communication systems
  • Relay replacement
  • Audio and video switching

Product Specifications

The ADG1208YRUZ comes in a TSSOP-16 package and is specified over the extended industrial temperature range of -40°C to +85°C. Its robust design ensures signal integrity and performance stability across a broad range of temperatures and conditions.

With its combination of features, the ADG1208YRUZ from Analog Devices Inc. is a compelling choice for designers looking to optimize their systems for precision, speed, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess