EN
  • EN
  • DE

ADG1208YCPZ-REEL7

Part No ADG1208YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance(CS off, CD off) 1.5pF, 7pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 077444-ADG1208YCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1208YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1208YCPZ-REEL7

The ADG1208YCPZ-REEL7 is a highly integrated, high-performance analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed for precision data-acquisition systems and various signal processing applications, where a reliable and efficient channel-to-channel switching is crucial.

Key Features

  • Channel Configuration: The ADG1208YCPZ-REEL7 offers 8:1 single-channel multiplexing, allowing users to select one of eight inputs to a single output.
  • Low On-Resistance: This device features a low on-resistance (RON) that typically stands at 4.5 ohms, ensuring minimal signal attenuation and distortion during the switching process.
  • Single Supply Operation: It operates on a single 5 V to 16.5 V power supply or a dual ±5 V to ±16.5 V supply, providing flexibility in various application setups.
  • Low Power Consumption: The ADG1208YCPZ-REEL7 is optimized for low power consumption, making it suitable for battery-powered and portable devices.
  • High ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection, safeguarding the electronics against static damage.

Applications

The ADG1208YCPZ-REEL7 is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Battery-powered systems
  • Sample and hold circuits
  • Audio and video switching

Package and Quality

This multiplexer comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified for the extended industrial temperature range of -40°C to +125°C. The "REEL7" designation indicates that this product is provided in a tape and reel packaging, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Conclusion

With its robust design, versatile supply voltage range, and low power consumption, the ADG1208YCPZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers seeking a reliable multiplexer for their precision applications. Its advanced features ensure high signal integrity and operational longevity in the most demanding environments.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4976 $62.4880
10+ $10.2544 $102.5440
16+ $9.9340 $158.9440
21+ $9.6135 $201.8835
27+ $9.2931 $250.9137
37+ $8.3317 $308.2729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 856 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess