EN
  • EN
  • DE

ADF7023BCPZ-RL

Part No ADF7023BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, GFSK, GMSK, MSK, OOK
Frequency 431MHz to 464MHz, 862MHz to 928MHz
Data Rate (Max) 300kbps
Power - Output 13.5dBm
Sensitivity -116dBm
Memory Size 4kB ROM, 2.5kB RAM
Serial Interfaces SPI
GPIO 6
Supply Voltage - Operating 2.2 V to 3.6 V
Current - Receiving 12.8mA
Current - Transmitting 8.7mA to 32.1mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad, CSP
Win Source Part Number 077443-ADF7023BCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF7023BCPZ-RL CAD Model

Description

Analog Devices Inc. ADF7023BCPZ-RL: High-Performance, Low Power Transceiver

The ADF7023BCPZ-RL from Analog Devices Inc. is a cutting-edge, low power, high-performance transceiver designed for robust and efficient wireless communication. This device supports a wide range of frequency bands, including the popular 433 MHz, 868 MHz, and 915 MHz ISM bands, making it an excellent choice for a variety of applications such as industrial control, home automation, wireless sensor networks, and smart metering.

With its advanced features, the ADF7023BCPZ-RL ensures reliable communication even in challenging environments. It employs an efficient on-chip power amplifier, which provides superior output power while maintaining low energy consumption. This makes it an ideal solution for battery-powered applications where longevity and performance are critical.

The transceiver's high sensitivity and selectivity are achieved through its state-of-the-art radio architecture. It incorporates a true SPI interface for communication with microcontrollers, which simplifies the design process and allows for easy integration into existing systems. The ADF7023BCPZ-RL also features automatic frequency control (AFC) and automatic gain control (AGC), which contribute to its robust performance by compensating for frequency drift and signal strength variations.

Security is a major concern in wireless communication, and the ADF7023BCPZ-RL addresses this with its built-in hardware data encryption and decryption capabilities. It supports advanced encryption standards such as AES-128, ensuring that data transmitted across the network remains secure against unauthorized access.

For developers and engineers, the ADF7023BCPZ-RL is offered in a compact 32-lead LFCSP package, which is not only space-efficient but also amenable to automated assembly processes. The device is available in a tape and reel format (denoted by the 'RL' suffix), facilitating its use in high-volume manufacturing environments.

Overall, the ADF7023BCPZ-RL transceiver from Analog Devices Inc. is a feature-rich, reliable, and energy-efficient solution for a wide array of wireless communication applications. Its robust design and security features make it a preferred choice for designers looking to develop state-of-the-art wireless systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5880 $53.1160
17+ $6.2260 $105.8420
25+ $6.0315 $150.7875
35+ $5.8369 $204.2915
45+ $5.6423 $253.9035
60+ $5.0587 $303.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,945 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess