EN
  • EN
  • DE

ADF5356BCPZ

Part No ADF5356BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 13.6GHZ PLLVCO 32LFCSP-WQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features - IC 13.6GHz 32-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADF5356
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859985-ADF5356BCPZ
Ultra Librarian 3D Model Ultra Librarian ADF5356BCPZ CAD Model

Description

Introducing the ADF5356BCPZ: A High-Performance Wideband Synthesizer

The ADF5356BCPZ from Analog Devices Inc. is a state-of-the-art wideband synthesizer with integrated voltage-controlled oscillator (VCO), offering a remarkable solution for applications requiring a high-frequency range and low phase noise performance. This versatile component is designed to address the needs of wireless infrastructure, test and measurement equipment, and satellite communication systems among others.

Key Features of the ADF5356BCPZ

  • Frequency Range: The device supports a wide frequency range from 54 MHz to 13.6 GHz without the need for external doublers, making it highly suitable for modern high-frequency systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design complexity and helps in reducing the number of external components required.
  • Low Phase Noise Performance: With its exceptional phase noise performance, the ADF5356BCPZ ensures signal integrity and supports high-quality data transmission.
  • Programmable Dual Modulus Prescaler: The 4/5/6/8 prescaler allows for more flexibility in frequency planning and resolution.
  • Multiplexed RF Output: A single-pin RF output for both the fundamental and divided frequency simplifies board layout and reduces pin count.
  • Programmable Charge Pump Current: Users can optimize the loop filter and VCO performance by programming the charge pump current.
  • Power Supply: The device operates on a 3.3V power supply, which is compatible with most modern digital systems.

Applications

The ADF5356BCPZ is ideal for a broad range of applications, including:

  • Wireless infrastructure (LTE, WCDMA, private mobile radio)
  • Microwave point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communications terminals
  • Aerospace and defense systems

Package and Quality

Encased in a compact 6 mm x 6 mm LFCSP package, the ADF5356BCPZ is designed for space-constrained applications. The device is also supported by Analog Devices Inc.'s commitment to quality, ensuring reliable performance in demanding environments.

With its wide frequency range, low phase noise, and integrated features, the ADF5356BCPZ synthesizer is an excellent choice for designers looking to create high-performance frequency generation systems with minimal design complexity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $535.2942 $535.2942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess