EN
  • EN
  • DE

ADF4372BCCZ-RL7

Part No ADF4372BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 62MHZ-16GHZ WIDEBAND PLLVCO / Integer N Synthesizer (RF) IC 16GHz 1 48-TFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Integer N Synthesizer (RF)
PLL Yes
Input CMOS, ECL
Output Clock
Number of Circuits 1
Frequency - Max 16GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-TFLGA Exposed Pad
Supplier Device Package 48-LGA (7x7)
Base Product Number ADF4372
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADF4372BCCZ-RL7CT,505-ADF4372BCCZ-RL7DKR,505-ADF4372BCCZ-RL7TR,ADF4372BCCZ-RL7-ND,-2735-ADF4372BCCZ-RL7DKR,-2735-ADF4372BCCZ-RL7CT
Standard Package 500
Win Source Part Number 1000044-ADF4372BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4372BCCZ-RL7 CAD Model

Description

Product Overview: ADF4372BCCZ-RL7

The ADF4372BCCZ-RL7 is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance in a wide range of applications. This device is particularly suitable for use in wireless infrastructure, instrumentation, and aerospace and defense systems, where precise and stable frequency generation is critical.

Key Features

  • Wide Frequency Range: The ADF4372BCCZ-RL7 can generate frequencies from 62.5 MHz to 32 GHz, making it an extremely versatile solution for various applications that require a broad frequency spectrum.
  • Low Phase Noise Performance: With its exceptional phase noise characteristics, this synthesizer ensures high signal integrity, which is crucial for systems like radar, communication, and navigation.
  • Integrated VCO: The device includes a fully integrated voltage-controlled oscillator (VCO) with no need for external components, simplifying design and reducing board space.
  • Programmable Output Power: The output power level can be programmed to meet specific system requirements, providing flexibility in design optimization.
  • Multiple Output Options: It offers differential or single-ended output options to accommodate different circuit designs.

Applications

  • Wireless Infrastructure (e.g., 5G, LTE)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Aerospace and Defense Electronics
  • Phase-Locked Loops (PLLs) for Frequency Synthesis

Product Specifications

The ADF4372BCCZ-RL7 is available in a compact 7mm x 7mm LFCSP (lead-frame chip-scale package), which is RoHS compliant and specified over the -40°C to +85°C temperature range. It is designed for reliability and robustness, meeting the high standards of Analog Devices Inc. for quality and performance.

Ordering Information

This product is supplied in a reel format (RL7) for ease of manufacturing and assembly processes, streamlining the integration into production lines. For detailed ordering and pricing information, interested parties should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4478 $102.4478
2+ $95.2836 $190.5672
3+ $91.7015 $275.1045
4+ $88.1195 $352.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess