EN
  • EN
  • DE

ADF4371BCCZ

Part No ADF4371BCCZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER N SYNTH 48LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Integer N Synthesizer (RF) IC 32GHz 48-TFLGA Exposed Pad
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TFLGA Exposed Pad
Case / Package 48-LGA (7x7)
Family Name ADF4371
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910298-ADF4371BCCZ
Ultra Librarian 3D Model Ultra Librarian ADF4371BCCZ CAD Model

Description

Introducing the ADF4371BCCZ from Analog Devices Inc.

The ADF4371BCCZ is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance in a variety of RF applications. This innovative component is a perfect solution for those looking to generate low phase noise output frequencies within a wide range, making it an ideal choice for telecommunications, aerospace, defense, and instrumentation systems.

At the core of the ADF4371BCCZ lies a fractional-N frequency synthesizer with integrated VCO (Voltage-Controlled Oscillator) capable of operating from 62.5 MHz to 32 GHz. This wide frequency range is achieved through the use of fundamental VCOs and output dividers, ensuring that the ADF4371BCCZ can be used across a broad spectrum of applications without the need for external components.

One of the key features of the ADF4371BCCZ is its remarkable phase noise performance. This characteristic is crucial for systems that demand a high level of signal integrity and stability, such as satellite communication systems and radar applications. The device also offers a high level of programmability, with a 32-bit fractional modulus and a 14-bit reference path divider, allowing precise frequency tuning and flexibility in system design.

The ADF4371BCCZ is housed in a compact 7 mm x 7 mm LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. With a single 3.3V power supply requirement, the ADF4371BCCZ simplifies power management in complex systems.

Integration with Analog Devices' intuitive software tools makes configuration and optimization of the ADF4371BCCZ straightforward, allowing designers to minimize time to market for their products. With its exceptional performance, flexibility, and ease of use, the ADF4371BCCZ from Analog Devices Inc. stands out as a superior choice for frequency synthesis in demanding electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $469.1730 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess