EN
  • EN
  • DE

ADF4218BRU

Part No ADF4218BRU
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series ADF4218
Package Bulk
Product Status Active
Programmable Not Verified
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 2.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 58 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557358-ADF4218BRU
Ultra Librarian 3D Model Ultra Librarian ADF4218BRU CAD Model

Description

Product Overview: ADF4218BRU by Analog Devices Inc.

The ADF4218BRU is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance in RF applications. This device is part of the ADF42xx family, known for its precision and versatility in frequency generation and control. The ADF4218BRU is specifically engineered to cater to the demanding requirements of wireless infrastructure, instrumentation, and communication systems.

Key Features

  • Frequency Range: The synthesizer is capable of operating at a broad frequency range, making it suitable for a variety of RF applications.
  • Resolution: It offers fine frequency resolution, which allows for precise control over the output signal.
  • Phase Noise Performance: The ADF4218BRU boasts excellent phase noise performance, ensuring a clean and stable signal output.
  • Programmability: Users can program the device through a serial interface, allowing for easy integration into complex systems.
  • Power Supply: It operates on a single power supply, simplifying the power design for system integration.
  • Package: The device comes in a TSSOP surface-mount package, which is ideal for space-constrained applications.

Applications

The ADF4218BRU is a versatile component that can be utilized in a wide array of applications. Its primary use is in the wireless infrastructure sector, where it serves as a core part of the frequency synthesis in base stations and communication networks. Additionally, it is suitable for use in test and measurement equipment, where precision and reliability are paramount. The synthesizer is also a popular choice for satellite communication systems, owing to its high-frequency capabilities and robust performance.

Technical Specifications

Parameter Specification
Manufacturer Analog Devices Inc.
Part Number ADF4218BRU
Package TSSOP
Frequency Range Specified by the manufacturer

For detailed technical specifications and application support, refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8571 $51.4278
43+ $2.3443 $100.8049
67+ $2.2711 $152.1637
92+ $2.1978 $202.1976
118+ $2.1246 $250.7028
158+ $1.9048 $300.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess