EN
  • EN
  • DE

ADF4212BRUZ-RL

Part No ADF4212BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF/IF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 144660-ADF4212BRUZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4212BRUZ-RL CAD Model

Description

Analog Devices Inc. ADF4212BRUZ-RL: Frequency Synthesizer

The ADF4212BRUZ-RL from Analog Devices Inc. is a state-of-the-art frequency synthesizer designed to deliver high performance in a variety of RF applications. This integrated circuit (IC) provides a versatile solution for generating local oscillator (LO) frequencies in communication systems including base stations, wireless infrastructure, and satellite communications.

With its dual integer-N PLLs (Phase-Locked Loops), the ADF4212BRUZ-RL offers a wide range of frequency outputs and is capable of generating a local oscillator signal for both the upconversion and downconversion of RF signals in a receiver or transmitter chain. The device operates with a power supply ranging from 2.7V to 5.5V, making it suitable for use in both portable and fixed equipment.

Key Features:

  • Frequency Range: The ADF4212BRUZ-RL is capable of operating at frequencies up to 3 GHz, allowing for its use in high-frequency applications.
  • Dual PLLs: The inclusion of two PLLs enables the generation of multiple frequencies simultaneously, which is essential for complex RF systems.
  • Programmable Dividers: It features programmable dividers that allow the user to fine-tune the frequency output with high precision.
  • Low Phase Noise: The device is engineered to produce low phase noise outputs, which is critical for maintaining signal integrity in communication systems.
  • Serial Interface: A three-wire serial interface is used for programming the PLLs, making the ADF4212BRUZ-RL easy to integrate into digital systems.
  • Package: It is offered in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

The ADF4212BRUZ-RL synthesizer also includes features such as lock detect functionality and a mute function that allows the VCO (Voltage-Controlled Oscillator) to be powered down when not in use, thereby conserving power. This makes it an ideal choice for battery-powered devices where power efficiency is paramount.

Analog Devices Inc. has a reputation for delivering high-quality, reliable components, and the ADF4212BRUZ-RL is no exception. It is designed to meet the stringent requirements of modern RF communication systems, ensuring both performance and durability.

Whether you're designing professional communication equipment or working on high-performance amateur radio projects, the ADF4212BRUZ-RL from Analog Devices Inc. offers the flexibility, reliability, and precision you need to create an effective solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess