EN
  • EN
  • DE

ADF4118YRUZ-RL

Part No ADF4118YRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description The ADF4116/ADF4117/ADF4118 are frequency synthesizers which can be used to implement local oscillators in the...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Lead Free Contains Lead
Nominal Supply Current 6.5 mA
Number of Pins 16
Operating Supply Current 6.5 mA
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1199960-ADF4118YRUZ-RL
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4118YRUZ-RL CAD Model

Description

Analog Devices Inc.'s ADF4118YRUZ-RL: Frequency Synthesizer

The ADF4118YRUZ-RL is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed to deliver high-performance signal generation for a wide range of applications. This integrated circuit (IC) is part of the ADF4118 series, renowned for its precision and versatility in generating frequencies within RF systems.

Key Features:

  • Integrated PLL Synthesizer: The ADF4118YRUZ-RL features a phase-locked loop (PLL) synthesizer that allows for stable and accurate frequency generation, which is essential for communication systems and test equipment.
  • Wide Frequency Range: This device supports a broad frequency range, making it suitable for various applications, including base stations, wireless LANs, CATV equipment, and instrumentation.
  • Programmable Dividers: The IC includes programmable dual-modulus prescalers, counters, and a phase detector, providing flexibility in setting up the desired frequency plan.
  • Low Phase Noise: The ADF4118YRUZ-RL is engineered to have low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Power Supply: It operates on a single 2.7V to 3.3V power supply, ensuring compatibility with a variety of system designs and power configurations.
  • Compact Package: The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

Applications:

The ADF4118YRUZ-RL is well-suited for use in a multitude of applications, such as:

  • Wireless communication systems (GSM, 3G, LTE)
  • Test and measurement equipment
  • Private mobile radios
  • Satellite receivers
  • Global Positioning Systems (GPS)

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the ADF4118YRUZ-RL synthesizer is designed to meet the rigorous demands of modern electronic systems. With its robust feature set and flexible design, the ADF4118YRUZ-RL is an excellent choice for designers looking to create sophisticated frequency generation solutions with a reliable and trusted component.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess