EN
  • EN
  • DE

ADF4118BRUZ-REEL7

Part No ADF4118BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717531-ADF4118BRUZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4118BRUZ-REEL7 CAD Model

Description

Product Overview: ADF4118BRUZ-REEL7

The ADF4118BRUZ-REEL7 is a cutting-edge frequency synthesizer from Analog Devices Inc., designed for use in wireless applications such as base stations, WLAN, CATV, and mobile communications. This high-performance component is part of the wider ADF411x family, which is renowned for providing versatile and reliable solutions for frequency synthesis operations.

This particular model, the ADF4118BRUZ-REEL7, is notable for its integrated integer-N synthesizer and voltage-controlled oscillator (VCO), which work together to deliver a stable and precise frequency source. The device supports a wide frequency range, making it adaptable for various applications and allowing designers to use it in diverse scenarios.

The ADF4118BRUZ-REEL7 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, ensuring it occupies minimal space on the printed circuit board (PCB). Its surface-mount design aligns with modern manufacturing processes, promoting ease of integration into various electronic assemblies. The REEL7 suffix indicates that this product is provided in a tape and reel packaging, which facilitates automated pick-and-place assembly, thereby enhancing manufacturing efficiency.

Key features of the ADF4118BRUZ-REEL7 include:

  • Programmable dual-modulus prescaler of 8/9, 16/17, 32/33, or 64/65
  • 2.7 V to 5.5 V power supply range, accommodating various system power rails
  • Low phase noise performance, essential for high-quality signal generation
  • Programmable charge pump currents
  • 3-wire serial interface compatible with SPI standards
  • Lock detect functionality
  • Power-down mode for reduced power consumption when not in use

With its robust design and advanced feature set, the ADF4118BRUZ-REEL7 is a highly suitable choice for designers looking to implement a stable and flexible frequency source in their RF systems. Analog Devices Inc. has a strong reputation for quality and reliability, and this product is no exception, providing the performance needed to meet the demanding requirements of modern wireless communication systems.

For more detailed specifications and application guidance, customers are encouraged to consult the comprehensive datasheets and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9838 $59.6760
42+ $2.7913 $117.2346
65+ $2.6951 $175.1815
93+ $2.5026 $232.7418
120+ $2.4063 $288.7560
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess