EN
  • EN
  • DE

ADF4113BCP

Part No ADF4113BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Frequency - Max 4GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4113
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1377748-ADF4113BCP
Ultra Librarian 3D Model Ultra Librarian ADF4113BCP CAD Model

Description

Product Overview: ADF4113BCP by Analog Devices Inc.

The ADF4113BCP is a high-performance frequency synthesizer from Analog Devices Inc., designed to deliver exceptional signal quality and functionality for a wide range of RF applications. This integrated circuit is part of the ADF4113 series and is known for its precision and reliability in generating local oscillator (LO) frequencies for uplink and downlink communication systems.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it suitable for various wireless applications including base stations, satellite communication, and broadband access networks.
  • Phase-Locked Loop (PLL): The ADF4113BCP employs a phase-locked loop with a voltage-controlled oscillator (VCO), ensuring stable and accurate frequency synthesis.
  • Programmability: It offers programmable dual-modulus prescalers, phase detectors, and a precision charge pump, providing users with the flexibility to tailor the device to their specific needs.
  • Low Phase Noise: The device is engineered to produce low phase noise outputs, which is crucial for maintaining signal integrity in communication systems.
  • Power Supply: The ADF4113BCP operates over a wide power supply range, accommodating various system design requirements.

Applications

The versatility of the ADF4113BCP makes it an ideal choice for a multitude of RF applications. It is commonly used in:

  • Wireless Local Loop (WLL) systems
  • Base station systems for mobile radio
  • Test equipment and instrumentation
  • Wireless LANs
  • Satellite receivers

Package and Availability

The ADF4113BCP is offered in a compact package, which allows for efficient use of board space in densely packed RF designs. Analog Devices Inc. ensures availability and support for this component, providing detailed technical documentation and application support to facilitate integration into various systems.

With its robust feature set and proven performance, the ADF4113BCP from Analog Devices Inc. is a go-to solution for designers seeking a reliable and flexible frequency synthesizer for their RF applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5434 $62.1736
8+ $12.7536 $102.0288
13+ $12.3551 $160.6163
17+ $11.9565 $203.2605
22+ $11.5580 $254.2760
29+ $10.3623 $300.5067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,804 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess