EN
  • EN
  • DE

ADF4110BRUZ-RL

Part No ADF4110BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description RF PLL Frequency Synthesizers | IC PLL FREQ SYNTHESIZER 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 550MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4110
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140019-ADF4110BRUZ-RL
Manufacturer Homepage www.analog.com
Family Name ADF4110
Introduction Date May 22, 2012
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4110BRUZ-RL CAD Model

Description

Introducing the ADF4110BRUZ-RL, a premier PLL (Phase-Locked Loop) frequency synthesizer from Analog Devices Inc., designed to deliver high-performance signal generation for a wide range of applications. This versatile component is an ideal solution for telecommunications, data communications, and wireless systems, offering a seamless blend of functionality and reliability.

Key Features

  • Frequency Range: The ADF4110BRUZ-RL supports a broad frequency spectrum, enabling its use in various applications that require precise frequency synthesis.
  • High Integration: This device integrates a PLL core with a VCO (Voltage-Controlled Oscillator), PFD (Phase Frequency Detector), and a precision charge pump, all in one compact package.
  • Programmable Divider: It includes a programmable dual-modulus prescaler, as well as programmable counters, which allow for a high degree of frequency resolution and flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4110BRUZ-RL operates with a minimal power draw, making it suitable for battery-powered devices.
  • Serial Interface: The inclusion of a three-wire serial interface facilitates easy programming and control of the synthesizer, allowing for seamless integration into system designs.

Applications

The ADF4110BRUZ-RL is adept at serving a multitude of applications, including:

  • Wireless Local Loop (WLL) systems
  • Base stations for mobile radio (GSM, PCS, DCS, CDMA, WCDMA)
  • Wireless LANs
  • CATV equipment
  • Test equipment
  • High-performance radio systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADF4110BRUZ-RL is no exception. It is fabricated using advanced IC processes, ensuring high reliability and consistent performance across different environmental conditions. Whether for commercial or industrial applications, this PLL synthesizer stands as a testament to Analog Devices' dedication to excellence in electronic components.

Product Packaging

The ADF4110BRUZ-RL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, providing a space-saving solution without compromising on functionality. Its surface-mount design is ideal for modern, high-density PCB layouts.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0314 $55.1570
12+ $9.0515 $108.6180
18+ $8.7686 $157.8348
24+ $8.4857 $203.6568
31+ $8.2029 $254.2899
41+ $7.3543 $301.5263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess