Product Overview: ADF4107BCP by Analog Devices Inc.
The ADF4107BCP is a high-performance, fractional-N or integer-N frequency synthesizer designed by Analog Devices Inc. It is capable of generating a frequency output up to 7 GHz when used with an external VCO (Voltage Controlled Oscillator). This synthesizer is widely used in applications such as wireless communication systems, instrumentation, and base stations due to its versatility and reliability.
Key Features
-
Frequency Range: The ADF4107BCP can operate with a wide frequency range, making it suitable for various applications that require precise frequency generation.
-
High Resolution: With a 7-bit programmable charge pump, the device offers high resolution for fine-tuning the output frequency.
-
Phase Detector Rate: It features a phase detector rate of up to 105 MHz, which helps in achieving low phase noise performance.
-
Programmable Dual Modulus Prescaler: The prescaler can be programmed to 8/9, 16/17, 32/33, or 64/65, allowing for a flexible frequency planning scheme.
-
Power Supply: The ADF4107BCP operates from a 3.0 V to 3.6 V power supply, ensuring compatibility with a range of power sources.
-
Low Power Consumption: Its design focuses on low power consumption, which is critical for battery-powered devices.
-
Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which saves board space and is ideal for space-constrained applications.
Applications
- Wireless Communications (GSM, PCS, DCS, WiMAX, WLAN)
- Test and Measurement Equipment
- Base Stations
- PLLs (Phase Locked Loops) and Synthesizers
The ADF4107BCP by Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Its advanced features and capabilities make it a versatile solution for designers looking to implement high-frequency systems with precision and efficiency.