EN
  • EN
  • DE

ADF4106BCP

Part No ADF4106BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 6GHz
Divider/Multiplier No/No
Voltage - Supply 2.7V ~ 3.3V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4106
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557321-ADF4106BCP
Ultra Librarian 3D Model Ultra Librarian ADF4106BCP CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the ADF4106BCP is a cutting-edge frequency synthesizer designed for high-performance RF (Radio Frequency) systems. This integrated circuit is part of a family of devices that provides complete solutions for generating highly stable frequencies for use in wireless communications, instrumentation, and radar systems.

Key Features

  • High Frequency Range: The ADF4106BCP can operate up to 6 GHz, making it suitable for a broad spectrum of applications, including those requiring higher frequencies.
  • Programmable Divider: It includes a programmable dual modulus prescaler (8/9, 16/17, 32/33, or 64/65), which allows for fine resolution and low noise frequency generation.
  • Low Phase Noise: The device is engineered to achieve low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Integrated VCOs: With the inclusion of integrated voltage-controlled oscillators (VCOs), the ADF4106BCP simplifies the design process by reducing the need for external components.
  • Power Supply: It operates on a 3.0 V to 3.6 V power supply, ensuring compatibility with a range of power systems and making it energy-efficient.
  • Programmable Charge Pump Output: The charge pump output is programmable, offering designers flexibility in controlling loop filter characteristics.

Applications

The ADF4106BCP is versatile in its applications, suitable for:

  • Wireless Infrastructure (GSM, PCS, DCS, 3G, 4G, 5G)
  • Base Station Equipment
  • Test Equipment and Instrumentation
  • PLLs (Phase-Locked Loops) and Synthesizers
  • Radar and Satellite Communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4106BCP is no exception. This device is manufactured to meet high standards, ensuring reliability and performance consistency across various environmental conditions.

Ordering Information

The ADF4106BCP is available in a compact 20-lead LFCSP package, making it suitable for space-constrained applications. For pricing and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,224 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess