EN
  • EN
  • DE

ADE7913ARIZ

Part No ADE7913ARIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3-Channel, Isolated, Sigma-Delta ADC with SPI | IC ADC/ENERGY MEAS 24BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC, Energy Measurement
Number of Channels 3
Resolution (Bits) 24 b
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number ADE7913
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1140001-ADE7913ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7913ARIZ CAD Model

Description

Product Overview: ADE7913ARIZ by Analog Devices Inc.

The ADE7913ARIZ is a sophisticated, high-performance integrated circuit (IC) developed by Analog Devices Inc., a leader in the field of precision signal processing technology. This IC is specifically designed for accurate and reliable energy metering and power quality monitoring applications. Its advanced features make it an ideal choice for smart grid infrastructure, industrial control systems, and renewable energy monitoring.

Key Features and Benefits:

  • Isolated ADC: The ADE7913ARIZ boasts an isolated analog-to-digital converter (ADC) that ensures accurate data acquisition while providing galvanic isolation. This feature is critical for safety and system reliability, especially in environments where electrical noise or potential differences could otherwise compromise the integrity of the measurements.
  • High Precision: With its high level of precision, the ADE7913ARIZ is capable of capturing detailed information about power consumption and quality, which is essential for efficient energy management and billing accuracy.
  • Wide Dynamic Range: The device supports a wide dynamic range, enabling it to handle a broad spectrum of signal amplitudes, from small sensor outputs to large voltage swings, without sacrificing accuracy or linearity.
  • Low Power Consumption: Designed to be energy-efficient, the ADE7913ARIZ minimizes power draw, making it suitable for battery-operated or energy-sensitive applications.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and digital systems, providing a flexible and straightforward communication protocol.
  • Robust Design: Housed in a compact, surface-mount package, the ADE7913ARIZ is built to withstand harsh industrial environments and maintain performance over a wide temperature range.

Applications:

The versatility of the ADE7913ARIZ extends to various applications, including:

  • Smart grid energy meters
  • Power quality monitoring systems
  • Industrial process control
  • Renewable energy systems
  • Protective devices

Analog Devices Inc.'s commitment to innovation is embodied in the ADE7913ARIZ, which provides designers with a reliable and accurate solution for critical energy measurement and monitoring tasks. Its integration into your system promises to enhance performance, safety, and efficiency, making it a valuable asset in today's technologically advanced and energy-conscious market.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7031 $58.5155
11+ $9.6026 $105.6286
17+ $9.3025 $158.1425
23+ $9.0024 $207.0552
29+ $8.7023 $252.3667
39+ $7.8021 $304.2819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,565 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess