EN
  • EN
  • DE

ADE7913ARIZ-RL

Part No ADE7913ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 3CH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Type ADC, Energy Measurement
Resolution (Bits) 24 b
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 767805-ADE7913ARIZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7913
Introduction Date September 28, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADE7913ARIZ-RL CAD Model

Description

The ADE7913ARIZ-RL is a cutting-edge integrated circuit (IC) from Analog Devices Inc., designed for high-performance energy monitoring and metering applications. This innovative component features Analog Devices' proprietary iCoupler technology, which enables isolation of the data channels from the power supply, enhancing system reliability and safety.

Key Features

  • Isolated ADC: The ADE7913ARIZ-RL boasts a 3-channel, 24-bit isolated analog-to-digital converter (ADC) with a high level of accuracy and precision, making it ideal for sensitive measurements.
  • iCoupler Technology: This technology provides galvanic isolation up to 5kV RMS, which is critical in protecting against high voltage spikes and maintaining data integrity.
  • Energy Monitoring: With its advanced energy monitoring capabilities, this IC is perfect for smart grid infrastructure, enabling accurate power consumption analysis.
  • Compact Package: Housed in a compact, 20-lead SSOP (shrink small outline package), the ADE7913ARIZ-RL is designed for space-constrained applications.
  • Wide Temperature Range: It operates over an industrial temperature range, ensuring reliability in a variety of harsh environments.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for reducing the overall energy footprint of the system it's integrated into.

Applications

The ADE7913ARIZ-RL is versatile and can be used in a range of applications, including:

  • Smart metering
  • Renewable energy systems
  • Industrial monitoring
  • Power quality analysis

Why Choose the ADE7913ARIZ-RL?

For engineers and designers looking for a reliable and accurate solution for energy measurement and monitoring, the ADE7913ARIZ-RL from Analog Devices Inc. is an excellent choice. Its combination of isolation, precision, and low power consumption makes it a go-to component for developing advanced, energy-efficient systems. Moreover, its robustness in various environmental conditions ensures performance stability and a long operational lifespan.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4417 $50.6502
15+ $6.9265 $103.8975
23+ $6.7101 $154.3323
31+ $6.4936 $201.3016
40+ $6.2772 $251.0880
54+ $5.6278 $303.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess