EN
  • EN
  • DE

ADE7761BARSZ

Part No ADE7761BARSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Energy Metering IC with On-Chip Fault and Missing Neutral Detection | IC ENERGY METERING 1PHASE 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Input Impedance 790kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V
Voltage - I/O Low 0.8V, 1V
Supply Current 3.65mA
Supply Voltage (V) 4.75V ~ 5.25V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADE7761
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1139997-ADE7761BARSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7761BARSZ CAD Model

Description

Product Overview: ADE7761BARSZ by Analog Devices Inc.

The ADE7761BARSZ is a high-precision, integrated circuit designed by Analog Devices Inc., tailored for the efficient measurement of active energy in residential and industrial applications. This sophisticated chip is a key component for power metering solutions, providing accurate readings of energy consumption, which is essential for managing and billing purposes in electrical power distribution systems.

Key Features:

  • High Accuracy: The ADE7761BARSZ boasts a high level of accuracy in energy measurement, making it suitable for use in systems that require precise billing and monitoring of electrical power usage.
  • On-Chip Power Supply Monitoring: With an integrated power supply monitor, the device ensures reliable operation by keeping tabs on the power supply conditions, which is critical for continuous and accurate energy measurements.
  • Pulse Output: The chip features a pulse output with a frequency proportional to the active power, which can be used for both meter calibration and energy usage monitoring.
  • Low Power Consumption: Designed to be energy-efficient, the ADE7761BARSZ operates with low power consumption, thus reducing the overall power requirements of the metering system in which it is installed.
  • Serial Interface: It comes equipped with a serial interface for easy communication with microprocessors or microcontrollers, facilitating the retrieval and processing of energy data.

Applications:

The ADE7761BARSZ is versatile and can be utilized in various applications, including:

  • Single-phase electrical energy meters
  • Smart metering systems
  • Sub-metering
  • Energy monitoring devices
  • Renewable energy systems

With its robust set of features, the ADE7761BARSZ from Analog Devices Inc. is an ideal solution for manufacturers and engineers looking to develop or enhance energy metering systems. The device's precision and reliability make it a valuable asset for applications that demand accurate energy consumption tracking, while its low power requirement and serial interface contribute to the ease of integration and operational efficiency.

Additional Information:

The ADE7761BARSZ comes in a compact surface-mount package, allowing for a streamlined design in space-constrained applications. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and reference designs to assist developers in implementing this IC into their metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess