EN
  • EN
  • DE

ADDI9023BBCZ

Part No ADDI9023BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Vertical Driver for CCD Cameras | IC DRVR CCD VERT 12CH 40CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Vertical Driver
Applications Digital Camera
Mounting Style SMD
Manufacturer Package 40-TFBGA, CSPBGA
Supplier Device Package 40-CSPBGA (6x6)
Family Part Number ADDI9023
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139975-ADDI9023BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDI9023BBCZ CAD Model

Description

The ADDI9023BBCZ is a state-of-the-art image signal processor (ISP) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced ISP is tailored for high-speed and high-resolution imaging applications, making it an ideal choice for medical imaging, industrial inspection, and security surveillance systems.

Key Features

  • High-Quality Imaging: The ADDI9023BBCZ provides exceptional image quality with its advanced processing capabilities, including noise reduction, color correction, and dynamic range compression.
  • Multiple Sensor Support: This ISP is designed to work with a variety of image sensors, supporting both CCD and CMOS sensor interfaces, which offers flexibility for system designers.
  • High-Speed Operation: With its ability to process high-resolution images at fast frame rates, the ADDI9023BBCZ is well-suited for applications that require quick image capture and analysis.
  • Low Power Consumption: Despite its high performance, the ADDI9023BBCZ maintains low power consumption, making it an energy-efficient solution for portable and battery-powered devices.
  • Configurable Outputs: The device offers multiple output formats, including RAW and processed RGB, which provides designers with the flexibility to choose the optimal format for their application.

Technical Specifications

Parameter Value Resolution Supports up to 16 Megapixels Interface MIPI CSI-2, LVDS Power Supply 1.8V to 2.8V Package 176-ball CSPBGA Operating Temperature -40°C to +85°C

Applications

The versatility of the ADDI9023BBCZ makes it suitable for a wide range of applications. In the medical field, it enhances the capabilities of diagnostic equipment such as endoscopes and dental cameras. In industrial settings, it improves the quality and reliability of inspection systems. For security and surveillance, it ensures clear image capture in various lighting conditions. Additionally, the processor's high-speed image processing abilities make it an excellent choice for automotive advanced driver-assistance systems (ADAS), where rapid image analysis is critical.

With its combination of performance, flexibility, and energy efficiency, the ADDI9023BBCZ from Analog Devices Inc. sets a new standard for image signal processing in demanding environments.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7826 $75.1304
8+ $15.4112 $123.2896
12+ $14.9295 $179.1540
16+ $14.4479 $231.1664
21+ $13.9663 $293.2923
28+ $12.5214 $350.5992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess