EN
  • EN
  • DE

ADDI7015BBCZ

Part No ADDI7015BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SGNL PROC 105CSPBGA / Video Processor IC Serial 105-CSPBGA (8x8) Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 1.8V ~ 3V
Mounting Type Surface Mount
Package / Case 105-LFBGA, CSPBGA
Supplier Device Package 105-CSPBGA (8x8)
Base Product Number ADDI7015
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910275-ADDI7015BBCZ
Ultra Librarian 3D Model Ultra Librarian ADDI7015BBCZ CAD Model

Description

Product Overview: ADDI7015BBCZ from Analog Devices Inc.

The ADDI7015BBCZ is a high-performance integrated circuit manufactured by Analog Devices Inc., a company well-known for its leadership in the semiconductor industry. This product is designed to cater to a wide range of applications that require precise signal processing, making it an ideal choice for professionals in fields such as industrial control, medical imaging, and communication systems.

Key Features

  • High Precision: The ADDI7015BBCZ is built to deliver accurate and reliable performance, ensuring that signals are processed with minimal error, which is crucial for applications that depend on high fidelity.
  • Integration: This component integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, making it easier to design compact and efficient systems.
  • Robustness: Analog Devices Inc. products are known for their durability and the ADDI7015BBCZ is no exception. It is designed to withstand harsh operating conditions, ensuring long-term reliability.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this product is engineered to consume minimal power without compromising on performance, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the ADDI7015BBCZ allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Advanced industrial control systems that require precise timing and signal processing.
  • Medical imaging equipment, where accuracy and reliability are paramount for diagnosis and treatment.
  • Communication systems that need to process high-speed signals with low latency.

Technical Specifications

For engineers and designers considering the ADDI7015BBCZ for their projects, it is important to review the detailed technical specifications provided by Analog Devices Inc. These specifications include information on operating temperature ranges, power supply requirements, input/output characteristics, and packaging details, ensuring that the product can be integrated seamlessly into the intended application.

The ADDI7015BBCZ represents Analog Devices Inc.'s commitment to providing high-quality, innovative products that push the boundaries of what's possible in electronic design. With its combination of performance, integration, and efficiency, it stands as a top choice for those looking to create sophisticated electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess