EN
  • EN
  • DE

ADD8710ARUZ-REEL

Part No ADD8710ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC GAMMA BUFFER 10CH DRV 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 10
-3db Bandwidth 5MHz
Slew Rate 8 V/μs
Operating Supply Current 7.7mA
Channel Output Current 10mA
Supply Voltage - Operating 4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 106728-ADD8710ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD8710ARUZ-REEL CAD Model

Description

ADD8710ARUZ-REEL - High Precision Operational Amplifier

The ADD8710ARUZ-REEL from Analog Devices Inc. is a state-of-the-art operational amplifier that offers precision, low noise, and high output current, all within a compact package. This product is designed for a wide range of applications, including instrumentation, control systems, and audio applications where high performance is crucial.

Key Features:

  • High Precision: The ADD8710ARUZ-REEL features very low offset voltage and drift, ensuring accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for sensitive applications where signal integrity is paramount.
  • High Output Current: Capable of delivering a high output current, this device can drive heavy loads without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output stage increases the dynamic range, making it suitable for single-supply operations and for driving ADCs.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, providing versatility in different circuit configurations.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low power operation that helps in extending battery life in portable devices.

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADD8710ARUZ-REEL
Package / Case TSSOP-14
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

The ADD8710ARUZ-REEL is available in a TSSOP-14 package and is part of a tape and reel packaging, making it suitable for automated assembly processes. With its robust design and exceptional performance, this operational amplifier from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

Whether you're developing precision instrumentation or high-fidelity audio equipment, the ADD8710ARUZ-REEL provides the quality and reliability that Analog Devices Inc. is known for, ensuring that your product performs at its best.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1474 $59.8006
45+ $2.5826 $116.2170
70+ $2.5017 $175.1190
96+ $2.4209 $232.4064
124+ $2.3400 $290.1600
166+ $2.0986 $348.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess