EN
  • EN
  • DE

ADD5203ACPZ-RL

Part No ADD5203ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description 8-String,White LED Driver with SMBus and PWM Input for LCD Backlight Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 6V
Voltage Supply MAX 21V
Voltage - Output 45V
Output Current per Channel 30mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad, CSP
Manufacturer Package 28-LFCSP-WQ (4x4)
Win Source Part Number 1139951-ADD5203ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADD5203ACPZ-RL
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADD5203ACPZ-RL CAD Model

Description

The ADD5203ACPZ-RL is a high-efficiency, integrated backlight driver for white LED panels, produced by the renowned semiconductor company Analog Devices Inc. This component is specifically designed to cater to the power requirements of medium-sized LCD panels utilized in a diverse range of electronic devices such as notebooks, car navigation systems, and portable media players.

Key Features and Benefits

  • Multiple Output Channels: The ADD5203ACPZ-RL comes with eight individually regulated current sources for up to 80 mA per channel, providing uniform brightness across the display and enhancing the visual experience.
  • High Efficiency: With an efficiency rate of up to 92.5%, this driver ensures minimal power loss, leading to extended battery life in portable applications.
  • Dimming Capability: It features a PWM dimming interface which allows for precise control over the backlight brightness, thereby improving the display's readability in various lighting conditions and reducing power consumption.
  • Integrated Boost Converter: The device includes a built-in boost converter with a wide input voltage range, ensuring consistent performance even with fluctuating power supply conditions.
  • Protection Features: The ADD5203ACPZ-RL is equipped with multiple protection mechanisms, including over-voltage, over-temperature, and LED short-circuit protection, thus ensuring reliability and safety in operation.

Package and Availability

The device is offered in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) which is ideal for space-constrained applications. The package is designed to optimize thermal performance and improve the overall durability of the product. The ADD5203ACPZ-RL variant comes in tape and reel packaging, making it suitable for automated assembly processes and mass production.

Applications

This LED driver is versatile and can be used in a variety of applications where consistent and efficient backlighting is required. Some common applications include:

  • LCD Backlighting for Notebooks and Tablets
  • Automotive Displays
  • Portable Media Players
  • GPS Navigation Systems
  • Industrial and Medical Displays

With its robust feature set and high reliability, the ADD5203ACPZ-RL from Analog Devices Inc. is an excellent choice for designers seeking a high-quality backlight driver solution.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1367 $51.2808
58+ $1.7532 $101.6856
89+ $1.6984 $151.1576
122+ $1.6436 $200.5192
158+ $1.5888 $251.0304
211+ $1.4245 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess