ADCLK950BCPZ Ultrafast SiGe Clock Fanout Buffer by Analog Devices Inc.
The ADCLK950BCPZ is a high-performance clock fanout buffer from Analog Devices Inc., designed to distribute ultrafast clock signals with minimal skew and jitter. Crafted with advanced Silicon-Germanium (SiGe) technology, this component is an ideal solution for applications requiring precise timing and synchronization, such as high-speed data converters, communication systems, and digital signal processing.
Key Features
- Low Skew: The device boasts ultra-low skew characteristics, ensuring that clock signals are distributed uniformly to all outputs.
- High Speed: With a capability to handle clock frequencies up to 12 GHz, the ADCLK950BCPZ is suitable for high-frequency applications.
- Differential Inputs: It features differential LVPECL, LVDS, and CML inputs, providing flexibility in interfacing with different signal standards.
- Fanout Capability: The device offers a 1:10 differential fanout, enabling it to drive multiple loads simultaneously without compromising signal integrity.
- Low Jitter: The ADCLK950BCPZ is engineered to maintain signal fidelity by exhibiting exceptionally low additive phase jitter.
- Power Supply: It operates on a single 3.3V power supply, simplifying power management in complex systems.
- Package: The component is housed in a compact 32-lead LFCSP (5 mm x 5 mm) package, minimizing board space requirements.
Applications
- High-speed data acquisition systems
- Telecommunications and networking equipment
- Test and measurement instruments
- High-speed digital signal processing
- Automated test equipment (ATE)
The ADCLK950BCPZ from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge solutions for high-speed signal processing. Its combination of speed, precision, and reliability makes it a top choice for engineers and designers looking to enhance the performance of their digital systems. Whether used in data centers, communication infrastructure, or advanced scientific instruments, this clock fanout buffer stands out as a critical component in maintaining the integrity of fast digital signals.
For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or consult the ADCLK950BCPZ datasheet.