EN
  • EN
  • DE

ADCLK854BCPZ-REEL7

Part No ADCLK854BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 2:12 1.2GHZ 48LFCSP / 1.8 V, 12-LVDS/24-CMOS Output, Low Power Clock Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, CMOS, HSTL, LVDS, LVPECL
Output CMOS, LVDS
Frequency - Max 1.2GHz
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Part Number Series ADCLK854
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813475-ADCLK854BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADCLK854BCPZ-REEL7 CAD Model

Description

Product Overview: ADCLK854BCPZ-REEL7

The ADCLK854BCPZ-REEL7 is a high-performance, low-jitter clock fanout buffer from Analog Devices Inc., designed to distribute high-speed clock signals with precision and reliability. This device is part of the REEL7 packaging series, indicating its distribution in tape and reel format for efficient handling and manufacturing integration. The ADCLK854BCPZ-REEL7 is tailored for demanding applications that require accurate and stable clock distribution, such as data communication, telecommunication, and high-speed digital systems.

Key Features

  • Low Jitter Performance: The ADCLK854BCPZ-REEL7 boasts exceptionally low jitter, ensuring minimal signal distortion and high signal integrity, which is critical for high-speed digital systems.
  • Multiple Outputs: This device provides multiple outputs, enabling the distribution of a single clock signal to several destinations without the need for additional components.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various applications and allowing it to adapt to different clocking requirements.
  • Advanced Technology: Built using Analog Devices' advanced semiconductor technology, the ADCLK854BCPZ-REEL7 delivers consistent performance and reliability.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADCLK854BCPZ-REEL7 is suitable for a wide array of applications, including but not limited to:

  • Data centers and servers
  • High-speed data acquisition systems
  • Networking equipment such as routers and switches
  • Wireless infrastructure
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADCLK854BCPZ-REEL7 is no exception. It is manufactured to meet high standards of performance and durability, ensuring that it can withstand the rigors of industrial and commercial use. With a focus on operational excellence, the ADCLK854BCPZ-REEL7 is designed to deliver consistent and reliable clock distribution for your critical applications.

Whether you are designing a new system or upgrading an existing one, the ADCLK854BCPZ-REEL7 from Analog Devices Inc. offers a high-quality solution for your clock distribution needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2650 $53.0600
10+ $10.8841 $108.8410
15+ $10.5440 $158.1600
20+ $10.2039 $204.0780
26+ $9.8638 $256.4588
34+ $8.8434 $300.6756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess