EN
  • EN
  • DE

ADC912AFP

Part No ADC912AFP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 12-bit Parallel 24-Pin PDIP N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 1 LSB
Maximum Operating Temperature 85 °C
Max Power Dissipation 95 mW
Min Operating Temperature -40 °C
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Pins 24
Packaging Bulk
Polarity Unipolar
Power Dissipation 70 mW
Resolution 1.5 B
RoHS Non-Compliant
Supply Type Dual
Win Source Part Number 1032761-ADC912AFP
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC912AFP CAD Model

Description

The ADC912AFP from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers a perfect blend of precision, speed, and power efficiency. This advanced ADC is designed to cater to the demanding requirements of high-performance industrial, medical, and communication applications where accurate and reliable digital representation of analog signals is critical.

Key Features:

  • High Resolution: The ADC912AFP boasts a 12-bit resolution, ensuring that it can capture and convert even the smallest changes in the input signal with great accuracy.
  • Fast Conversion Rate: With a rapid conversion rate, this ADC is well-suited for applications that require real-time data processing and fast system response times.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC912AFP is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Input Range: The ADC can handle a broad range of input signals, making it versatile for various use cases.
  • Integrated Features: It comes with additional built-in features such as a sample-and-hold circuit, reference voltage, and error correction circuits that simplify system design and reduce external component requirements.
  • Robust Interface: The ADC912AFP provides a robust digital interface that is compatible with a wide array of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications:

The versatility and high performance of the ADC912AFP make it suitable for a multitude of applications, including:

  • High-precision data acquisition systems
  • Medical imaging equipment
  • Industrial control and automation
  • Instrumentation and measurement devices
  • Communication systems

Conclusion:

The ADC912AFP from Analog Devices Inc. represents a significant advancement in ADC technology, offering designers a powerful tool for capturing and converting analog signals with high precision and speed. Its low power consumption, combined with a rich set of features, makes it an excellent choice for a wide range of applications where performance and efficiency cannot be compromised.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess