EN
  • EN
  • DE

ADBMS1818ASWAZ-RL

Part No ADBMS1818ASWAZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description 18-CELL BATTERY MONITOR WITH DAI / Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive, AEC-Q200
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 18
Fault Protection Over Temperature, Over/Under Voltage
Interface I²C, SPI
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number ADBMS1818
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352510-ADBMS1818ASWAZ-RL
Ultra Librarian 3D Model Ultra Librarian ADBMS1818ASWAZ-RL CAD Model

Description

Analog Devices Inc. presents the ADBMS1818ASWAZ-RL, a state-of-the-art integrated circuit designed for precision battery management applications. This advanced component is engineered to meet the rigorous demands of modern electronic devices, offering exceptional performance, reliability, and efficiency.

Key Features

  • High Accuracy: The ADBMS1818ASWAZ-RL provides precise monitoring and control, ensuring optimal battery performance and longevity.
  • Multi-Cell Support: It is capable of managing multiple battery cells simultaneously, making it ideal for complex battery configurations.
  • Advanced Safety Features: With built-in protection against overcharging, deep discharge, and short-circuiting, this IC helps safeguard the battery and the device it powers.
  • Energy Efficiency: The component is designed to minimize power consumption, thereby extending battery life and reducing the environmental impact.
  • Flexible Communication Interface: It offers a variety of communication interfaces for seamless integration with other system components.

Applications

The ADBMS1818ASWAZ-RL is versatile and can be used in a wide array of applications such as:

  • Portable consumer electronics
  • Electric vehicles
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package / Case Specific Packaging
Mounting Type Surface Mount
Supply Voltage Specified Range

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADBMS1818ASWAZ-RL is no exception. This product is manufactured to the highest industry standards, ensuring both performance and durability for the most demanding applications.

Ordering Information

The ADBMS1818ASWAZ-RL is available for order now. For detailed pricing and availability information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8962 $55.2734
16+ $6.4789 $103.6624
24+ $6.2765 $150.6360
33+ $6.0740 $200.4420
43+ $5.8715 $252.4745
57+ $5.2642 $300.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess