EN
  • EN
  • DE

ADAU1962AWBSTZ-RL

Part No ADAU1962AWBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT V-OUT 80LQFP / 24 Bit Digital to Analog Converter 12 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Number of Bits 24
Number of D/A Converters 12
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I2C, SPI
Reference Type Internal
Voltage - Supply, Analog 3.14V ~ 3.46V
Voltage - Supply, Digital 2.25V ~ 3.46V
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 125°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number ADAU1962
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADAU1962AWBSTZ-RLCT,-2735-ADAU1962AWBSTZ-RLDKR,ADAU1962AWBSTZ-RL-ND,505-ADAU1962AWBSTZ-RLDKR,505-ADAU1962AWBSTZ-RLTR,-2735-ADAU1962AWBSTZ-RLCT
Standard Package 1,000
Win Source Part Number 991987-ADAU1962AWBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1962AWBSTZ-RL CAD Model

Description

Product Overview: ADAU1962AWBSTZ-RL from Analog Devices Inc.

The ADAU1962AWBSTZ-RL is a high-performance, 12-channel, 24-bit digital-to-analog converter (DAC) designed to deliver exceptional audio quality for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this DAC is part of their extensive audio product portfolio and is suitable for professional and consumer audio systems, automotive audio systems, and digital mixing consoles.

Key Features

  • High-Resolution Audio: With its 24-bit resolution, the ADAU1962AWBSTZ-RL provides high-fidelity audio output, ensuring a clear and detailed sound experience.
  • Multi-Channel Output: The device supports 12 output channels, making it an ideal choice for systems that require multiple audio outputs such as surround sound systems or multi-zone audio applications.
  • Low Distortion: The DAC features very low total harmonic distortion plus noise (THD+N), which minimizes audio distortion and maintains signal integrity.
  • High Signal-to-Noise Ratio (SNR): With a high SNR, the ADAU1962AWBSTZ-RL ensures that audio output is crisp and free from unwanted noise.
  • Flexible Sampling Rates: It supports a range of sampling rates, accommodating various audio standards and ensuring compatibility with different digital audio sources.
  • Integrated PLL: The presence of an on-chip phase-locked loop (PLL) reduces the need for external clocking devices, simplifying system design and reducing overall component count.

Applications

  • Professional Audio Equipment
  • Consumer Home Audio Systems
  • Automotive Audio Systems
  • Digital Audio Effects Processors
  • Multichannel Audio Distribution

The ADAU1962AWBSTZ-RL is offered in a 64-lead LFCSP (lead frame chip scale package) that is designed for space-saving and robust performance in various environments. The part number suffix 'RL' indicates that this product is available in reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production.

With its combination of audio performance, channel count, and integrated features, the ADAU1962AWBSTZ-RL from Analog Devices Inc. is a versatile and reliable DAC solution for designers and engineers looking to enhance the audio quality of their products.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6473 $51.8838
15+ $7.0952 $106.4280
22+ $6.8735 $151.2170
31+ $6.6517 $206.2027
39+ $6.4300 $250.7700
53+ $5.7649 $305.5397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess