EN
  • EN
  • DE

ADAU1466WBCPZ300

Part No ADAU1466WBCPZ300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 24K/80K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tray
Product Status Active
Type Sigma
Interface I2C, SPI
Clock Rate 294.912MHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number ADAU1466
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851873-ADAU1466WBCPZ300
Ultra Librarian 3D Model Ultra Librarian ADAU1466WBCPZ300 CAD Model

Description

The ADAU1466WBCPZ300 is a sophisticated audio digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to cater to the demanding needs of advanced audio processing applications, offering unparalleled audio quality and processing power.

Key Features:

  • Processor Core: The ADAU1466WBCPZ300 is built around a 32-bit SigmaDSP core, optimized for audio processing with a clock speed of up to 300 MHz, enabling it to handle complex audio algorithms with ease.
  • Memory: It comes equipped with an extensive on-chip memory, including both program RAM and data RAM, to support intricate signal processing tasks without the need for external memory components.
  • Audio I/O: The device supports multiple audio input and output channels, offering flexibility for multi-channel audio systems. It features flexible serial data input/output ports that can be configured to interface with a variety of audio codecs and other digital audio sources.
  • Programmability: With the Analog Devices SigmaStudio software, users can easily program and configure the ADAU1466WBCPZ300, allowing for rapid development and prototyping of custom audio processing flows.
  • Integration: The DSP integrates seamlessly with other components in an audio system, including A/D and D/A converters, and provides a high level of system integration to minimize external component count and simplify PCB design.
  • Power Efficiency: Designed with power efficiency in mind, this DSP is ideal for use in both portable and stationary applications where power consumption is a critical factor.

Applications:

The ADAU1466WBCPZ300 is suited for a wide range of audio applications, including but not limited to:

  • Professional audio equipment
  • Automotive audio systems
  • Home theater systems
  • Active speakers and soundbars
  • Digital mixing consoles

Package and Quality:

This DSP is available in a 72-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Analog Devices Inc. is known for their commitment to high-quality products, and the ADAU1466WBCPZ300 is no exception, ensuring reliable operation for professional and consumer audio applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4471 $65.7884
8+ $13.4951 $107.9608
12+ $13.0734 $156.8808
16+ $12.6517 $202.4272
21+ $12.2299 $256.8279
28+ $10.9648 $307.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess