EN
  • EN
  • DE

ADAU1463WBCPZ300

Part No ADAU1463WBCPZ300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 16K/48K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP (12x12)
Family Name ADAU1463
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910171-ADAU1463WBCPZ300
Ultra Librarian 3D Model Ultra Librarian ADAU1463WBCPZ300 CAD Model

Description

ADAU1463WBCPZ300: A High-Performance Audio DSP from Analog Devices Inc.

The ADAU1463WBCPZ300 is a state-of-the-art audio digital signal processor (DSP) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced audio processing unit is part of the SigmaDSP® family, known for its ease of use and high fidelity audio performance, making it an ideal choice for a wide range of audio applications.

At the heart of the ADAU1463WBCPZ300 is a 32-bit DSP engine that provides ample processing power for complex audio signal processing tasks. This DSP is capable of executing a rich set of audio algorithms including noise reduction, dynamic range compression, equalization, and other audio effects that are essential for achieving pristine audio quality in consumer, automotive, and professional audio systems.

The ADAU1463WBCPZ300 comes in a compact 300-ball CSP_BGA package, which allows for a small footprint on printed circuit boards (PCBs), making it suitable for space-constrained applications. Its power-efficient architecture ensures minimal power consumption, which is critical for battery-powered devices such as portable audio players and wireless speakers.

One of the key features of this DSP is its user-friendly SigmaStudio™ graphical development tool, which provides a programming-free environment for signal flow design. Engineers can drag and drop pre-built audio processing blocks to create complex signal chains without writing a single line of code. This drastically reduces development time and allows for rapid prototyping and testing.

Connectivity is another strong suit of the ADAU1463WBCPZ300, featuring a range of interfaces including I²C, SPI, and a serial audio interface that supports I²S, TDM, and PDM input and output. This makes it highly versatile and able to interface with a variety of audio sources and peripherals.

In conclusion, the ADAU1463WBCPZ300 from Analog Devices Inc. is a powerful and flexible audio DSP that is well-suited for a multitude of audio processing applications. Its combination of high-performance signal processing, compact packaging, and ease of use with SigmaStudio™ software makes it a top choice for designers looking to create high-quality audio experiences.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6789 $74.0367
5+ $20.2493 $101.2465
8+ $19.6165 $156.9320
11+ $18.9837 $208.8207
14+ $18.3510 $256.9140
19+ $16.4526 $312.5994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess