EN
  • EN
  • DE

ADAU1461WBCPZ

Part No ADAU1461WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description SigmaDSP Stereo, Low Power, 96 kHz, 24-Bit Audio Codec with Integrated PLL | IC SIGMADSP 24BIT 96KHZ PLL 32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Audio
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 98 / 98
Dynamic Range, ADCs / DACs (db) Typ 99 / 101
Supply Voltage , Analog 2.97V ~ 3.65V
Supply Voltage , Digital 2.97V ~ 3.65V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADAU1461
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139538-ADAU1461WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1461WBCPZ CAD Model

Description

ADAU1461WBCPZ - High-Performance Audio Codec from Analog Devices Inc.

The ADAU1461WBCPZ is a sophisticated, low-power audio codec designed by Analog Devices Inc. that offers an ideal solution for a wide range of audio applications. This high-performance codec is well-suited for battery-powered audio devices, automotive audio systems, and professional audio equipment, ensuring exceptional sound quality and efficient power management.

Key Features:

  • High-Quality Audio: With a 24-bit signal processing and a sampling rate of up to 192 kHz, the ADAU1461WBCPZ delivers crystal-clear audio reproduction that satisfies the requirements of even the most demanding audio enthusiasts.
  • Low Power Consumption: Designed for efficiency, this codec consumes minimal power, making it perfect for portable devices where battery life is critical.
  • Flexibility: The ADAU1461WBCPZ features a flexible SigmaDSP® core, allowing for extensive programmability and customization to cater to specific audio processing needs.
  • Integrated PLL: The built-in phase-locked loop (PLL) enables the codec to work with a variety of clock sources, simplifying system design and reducing component count.
  • Multiple Interfaces: It supports I²C and SPI control interfaces, as well as a variety of serial audio data interfaces, making it highly versatile for different system architectures.

Applications:

  • Portable Audio Devices
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Soundbars and Digital TV Audio
  • Home Theater Systems

The ADAU1461WBCPZ by Analog Devices Inc. is available in a compact 32-lead LFCSP package, ensuring a small footprint on the PCB while offering robust functionality. Its high integration reduces the need for external components, which can simplify design efforts and speed up time to market. Whether you are designing a state-of-the-art sound system or a compact portable device, the ADAU1461WBCPZ provides the performance and features necessary to create an outstanding audio experience.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices website or contact their support team for further assistance.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $16.3637
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $5.3111
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess