EN
  • EN
  • DE

ADAU1452WBCPZ-RL

Part No ADAU1452WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROCESSOR 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name ADAU1452
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADAU1452WBCPZ-RL-ND, ADAU1452WBCPZ-RLTR, ADAU1452WBCPZ-RLCT, ADAU1452WBCPZ-RLDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844150-ADAU1452WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1452WBCPZ-RL CAD Model

Description

ADAU1452WBCPZ-RL - A High-Performance SigmaDSP Digital Audio Processor

The ADAU1452WBCPZ-RL is a sophisticated SigmaDSP® digital audio processor from Analog Devices Inc., designed to deliver high-quality audio processing solutions for a wide range of applications. This advanced component is an ideal choice for automotive audio systems, home theater systems, professional audio equipment, and other applications where superior audio performance is required.

At the heart of the ADAU1452WBCPZ-RL is a 32-bit DSP engine that provides a seamless processing experience with its 294.912 MHz core processing rate, allowing for complex signal processing algorithms to run smoothly. The processor supports a 1.2V digital supply voltage and operates over an industrial temperature range, ensuring reliable performance under various conditions.

This audio processor boasts a range of features that make it a versatile choice for designers. It includes an integrated stereo ADC and DAC, multiple input and output channels, and a configurable serial input/output ports interface that supports I2S, TDM, and PDM audio data formats. This flexibility allows the ADAU1452WBCPZ-RL to easily interface with other audio components in a system.

For ease of development, the ADAU1452WBCPZ-RL is compatible with Analog Devices' SigmaStudio™ software, which provides a user-friendly graphical programming environment. This tool enables designers to quickly configure the DSP and develop custom signal processing flows, reducing time-to-market for audio products.

The ADAU1452WBCPZ-RL comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package), making it suitable for space-constrained applications without compromising on performance. It is also available in a reel package, facilitating efficient assembly for high-volume production.

With its powerful processing capabilities, extensive feature set, and design flexibility, the ADAU1452WBCPZ-RL stands out as a top-tier solution for any audio processing requirement. Its reliability and performance are backed by Analog Devices Inc.'s reputation for delivering high-quality and innovative semiconductor products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess