EN
  • EN
  • DE

ADAU1401AWBSTZ

Part No ADAU1401AWBSTZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROC 28/56BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sigma
Clock Rate 50MHz
On-Chip RAM 12kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 144137-ADAU1401AWBSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1401AWBSTZ CAD Model

Description

ADAU1401AWBSTZ: A High-Performance Audio Processor

The ADAU1401AWBSTZ is a sophisticated audio processor from Analog Devices Inc., designed to offer a comprehensive solution for advanced audio processing in a variety of applications. This integrated circuit is part of the SigmaDSP® family, which is renowned for its user-friendly audio processing tools and powerful DSP engines. The ADAU1401AWBSTZ is ideal for automotive audio systems, home theater systems, digital mixing consoles, and any other system that requires high-quality audio signal processing.

Key Features

  • 28-/56-bit Audio DSP Engine: The ADAU1401AWBSTZ is equipped with a SigmaDSP 28-/56-bit audio DSP engine that delivers exceptional sound quality and supports complex audio processing algorithms.
  • Flexible Audio Routing: Users can configure the audio processor's routing and signal flow through an intuitive graphical programming interface, enabling custom solutions for various audio processing needs.
  • Integrated ADCs and DACs: This processor features high-quality 24-bit analog-to-digital and digital-to-analog converters, ensuring pristine audio conversion and reducing the need for external components.
  • Self-Boot Capability: The ADAU1401AWBSTZ can store DSP programs and parameter settings in external EEPROM, allowing the device to boot independently upon power-up.
  • On-Chip Clocking: The device includes an on-chip PLL that generates the required DSP core and converter clock signals from a range of clock sources, simplifying system design and reducing external component count.

Applications

  • Automotive audio systems
  • Home theater and consumer audio
  • Professional audio equipment
  • Active speakers and digital audio effects

The ADAU1401AWBSTZ comes in a space-saving 48-lead LQFP package, making it suitable for compact systems without compromising on functionality. Its programmability, combined with high-fidelity audio processing capabilities, makes it a versatile and powerful choice for designers looking to elevate the audio experience in their products.

For developers and engineers, the ADAU1401AWBSTZ is supported by Analog Devices' SigmaStudio™ software, which provides a rich development environment. This tool allows for the drag-and-drop assembly of signal processing blocks and real-time tuning of parameters, ensuring a streamlined development process from concept to final product.

With its robust feature set and flexible design options, the ADAU1401AWBSTZ stands out as a top-tier audio processing solution for any application demanding high-quality sound and extensive audio processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4917 $56.9502
13+ $7.7880 $101.2440
20+ $7.5447 $150.8940
28+ $7.3013 $204.4364
36+ $7.0579 $254.0844
48+ $6.3278 $303.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess