EN
  • EN
  • DE

ADAS3022BCPZ-RL7

Part No ADAS3022BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 40-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name ADAS3022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADAS3022BCPZ-RL7TR, ADAS3022BCPZ-RL7DKR, ADAS3022BCPZ-RL7CT, ADAS3022BCPZRL7
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910167-ADAS3022BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADAS3022BCPZ-RL7 CAD Model

Description

Introducing the ADAS3022BCPZ-RL7 by Analog Devices Inc.

The ADAS3022BCPZ-RL7 is a cutting-edge, multi-channel analog-to-digital converter (ADC) that offers a perfect blend of performance and power efficiency, making it an ideal choice for a wide range of applications. Manufactured by the renowned Analog Devices Inc., this precision ADC is designed to meet the rigorous demands of industrial data acquisition systems, medical equipment, and instrumentation applications.

Key Features:

  • Precision Conversion: With a 16-bit resolution, the ADAS3022 provides highly accurate analog-to-digital conversion, ensuring that even the smallest signal variations are captured with precision.
  • Multiple Channels: This device features eight single-ended or four differential input channels, offering flexibility for various signal configurations and allowing for simultaneous sampling of multiple signals.
  • High-Speed Performance: The ADAS3022BCPZ-RL7 boasts a fast throughput rate of 1 MSPS (mega-samples per second), which is essential for applications that require rapid data acquisition without sacrificing accuracy.
  • Integrated Features: It includes an internal reference, a temperature sensor, and an on-board oscillator, which simplifies system design by reducing the need for external components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with low power consumption, making it suitable for portable and battery-operated systems.
  • Compact Packaging: Housed in a compact 48-lead LFCSP (lead frame chip scale package), the ADAS3022BCPZ-RL7 is optimized for space-constrained applications.

Applications:

The versatility of the ADAS3022BCPZ-RL7 makes it a prime choice for a variety of sectors. It is extensively used in:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems (DAS)
  • Medical Imaging Devices
  • Instrumentation and Measurement Systems

With its robust design and integrated features, the ADAS3022BCPZ-RL7 from Analog Devices Inc. represents a reliable and efficient solution for precision data conversion. Whether for industrial or medical applications, this ADC is engineered to deliver high-fidelity data acquisition with minimal power draw, ensuring optimal performance in a variety of complex and demanding environments.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2335 $68.4670
4+ $28.0890 $112.3560
6+ $27.2113 $163.2678
8+ $26.3335 $210.6680
10+ $25.4557 $254.5570
14+ $22.8224 $319.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess