EN
  • EN
  • DE

ADADC71KD

Part No ADADC71KD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT HIGH RES 32-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 20k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±15V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 32-CDIP (0.900", 22.86mm)
Manufacturer Package 32-CDIP Bottom Brazed
Win Source Part Number 767705-ADADC71KD
Popularity Medium
Supply and Demand Status Limited
Family Name ADADC71
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADADC71KD CAD Model

Description

Analog Devices Inc. ADADC71KD Product Overview

The ADADC71KD from Analog Devices Inc. is a high-performance, 16-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and stability. Designed for applications that demand the highest level of precision and reliability, this converter is ideal for use in medical instrumentation, scientific measurement equipment, and industrial control systems.

Key Features

  • High Resolution: The ADADC71KD offers a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • High Linearity: Excellent integral nonlinearity (INL) and differential nonlinearity (DNL) ensure accurate and consistent conversions.
  • Low Noise: Designed with a low-noise architecture, this ADC minimizes the impact of electrical noise on measurement accuracy.
  • Fast Conversion Rate: With a rapid conversion rate, the ADADC71KD can process a high volume of data without compromising performance.
  • Wide Dynamic Range: The ADC operates effectively across a broad range of input signal levels, making it versatile for various applications.

Product Specifications

Parameter Value Resolution 16-bit Conversion Rate High-speed Input Voltage Range Flexible Interface Type Digital Supply Voltage Optimized for low power consumption Operating Temperature Specified for industrial temperature ranges

Applications

The ADADC71KD is suitable for a wide array of applications where precision data conversion is critical. Some of the typical applications include:

  • Medical Imaging Systems
  • Laboratory Instrumentation
  • Industrial Process Control
  • High-end Data Acquisition Systems
  • Seismic Data Analysis Equipment

With its robust design and superior performance characteristics, the ADADC71KD from Analog Devices Inc. stands out as a top choice for professionals seeking a reliable ADC solution. Its ability to deliver precise and stable digital outputs ensures that it can meet the demands of the most critical data conversion tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess