EN
  • EN
  • DE

ADA4805-1AKSZ-R7

Part No ADA4805-1AKSZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP R-R 105MHZ LP SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 160 V/μs
-3db Bandwidth 105MHz
Current - Input Bias 470nA
Voltage - Input Offset 9μV
Operating Supply Current 500μA
Channel Output Current 73mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70
Win Source Part Number 1013923-ADA4805-1AKSZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4805-1AKSZ-R7 CAD Model

Description

Introducing the ADA4805-1AKSZ-R7 from Analog Devices Inc.

The ADA4805-1AKSZ-R7 is a cutting-edge, high-speed, voltage feedback rail-to-rail output operational amplifier from the renowned manufacturer Analog Devices Inc. This op-amp is designed to deliver a perfect blend of performance and power efficiency, making it an ideal choice for a wide array of applications including battery-powered devices, portable medical equipment, and high-performance data acquisition systems.

With its low power consumption, the ADA4805-1AKSZ-R7 is specifically engineered to extend battery life in portable applications without compromising on performance. It features a low quiescent current of only 1mA, and yet it provides a high slew rate of 200 V/μs, enabling it to handle rapid signal changes with ease.

The device operates over a wide supply voltage range from 2.7 V to 5.5 V, allowing for flexible design options across various power environments. The ADA4805-1AKSZ-R7's rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial when working with low supply voltages.

Furthermore, this op-amp is characterized by a low input bias current and a low offset voltage, which translates to high accuracy in signal processing tasks. Its gain bandwidth product of 180 MHz allows for excellent signal fidelity in high-frequency applications. The ADA4805-1AKSZ-R7 also features a fast settling time, making it suitable for high-speed data converters and driving analog-to-digital converters (ADCs) effectively.

The ADA4805-1AKSZ-R7 is available in a compact 6-lead SC-70 package, which is ideal for space-constrained applications. Its small footprint does not come at the expense of robustness, as it provides excellent thermal performance and reliability.

With these features, the ADA4805-1AKSZ-R7 operational amplifier from Analog Devices Inc. is a versatile and powerful component that can elevate the performance of a wide range of electronic systems. Its combination of low power, high speed, and precision makes it a top choice for designers seeking to optimize their circuit designs for both power efficiency and high-speed operation.

For more detailed information, specifications, and application notes, visit the Analog Devices Inc. website or contact their support team for technical guidance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess