EN
  • EN
  • DE

ADA4610-2ARZ-RL

Part No ADA4610-2ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±15V Medical 8-Pin SOIC N T/R / Low Noise, Precision, Rail-to-Rail Output | IC OPAMP JFET 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 61V/μs
Gain Bandwidth Product 16.3MHz
-3db Bandwidth 9.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Supply Current 1.6mA
Current - Output / Channel 79mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4610
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139448-ADA4610-2ARZ-RL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4610-2
Introduction Date December 19, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4610-2ARZ-RL CAD Model

Description

Product Overview: ADA4610-2ARZ-RL by Analog Devices Inc.

The ADA4610-2ARZ-RL is a precision operational amplifier (op amp) brought to you by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This particular component is designed to meet the demanding requirements of high-fidelity audio systems and precision instrumentation applications, delivering exceptional accuracy and stability over time and temperature variations.

Key Features

  • Precision Performance: With its low offset voltage and low noise, the ADA4610-2ARZ-RL ensures a high degree of accuracy in signal amplification, making it ideal for sensitive analog circuits.
  • Dual-Channel Configuration: This op amp features a dual-channel configuration, providing two independent amplifiers in a single package, which saves space and simplifies design complexity.
  • Wide Supply Range: It operates with a supply range from ±4.5 V to ±18 V, allowing for flexibility in various circuit designs and applications.
  • Output Swing: The ADA4610-2ARZ-RL offers rail-to-rail output swing, which maximizes the dynamic range in applications where supply voltages are limited.
  • Low Distortion: Its low harmonic distortion characteristics make it an excellent choice for high-quality audio applications.
  • Robust ESD Protection: The device includes protection against electrostatic discharge, enhancing its durability and reliability in challenging environments.

Applications

The ADA4610-2ARZ-RL is versatile and can be used in a variety of applications, including:

  • High-performance audio equipment
  • Precision filters
  • Photodiode amplification
  • Data acquisition systems
  • Professional microphones
  • Medical instrumentation

Package and Availability

The ADA4610-2ARZ-RL comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. The component's "RL" suffix indicates that it is provided in reel packaging, making it easy to integrate into automated manufacturing processes. As part of Analog Devices Inc.'s commitment to quality, this op amp is manufactured to stringent standards, ensuring reliable performance for critical applications.

For engineers and designers looking for an op amp that delivers precision, low noise, and high fidelity, the ADA4610-2ARZ-RL by Analog Devices Inc. is an excellent choice that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2788 $52.4608
33+ $3.0713 $101.3529
51+ $2.9676 $151.3476
73+ $2.7600 $201.4800
95+ $2.6563 $252.3485
118+ $2.5525 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess